Triad Magnetics Rod Core Inductor RC-5

Description
Triad high current rod core inductors provide cost effective energy storage. By conditioning the output signal, the inductor smoothes out the current waveform to provide a more stable current. These low cost inductors are designed to be compatible with automated P.C.B. installation.
Request a Quote Datasheet
Description
Triad high current rod core inductors provide cost effective energy storage. By conditioning the output signal, the inductor smoothes out the current waveform to provide a more stable current. These low cost inductors are designed to be compatible with automated P.C.B. installation.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rod Core Inductor - RC-5 - Triad Magnetics
Perris, California, United States
Rod Core Inductor
RC-5
Rod Core Inductor RC-5
Triad high current rod core inductors provide cost effective energy storage. By conditioning the output signal, the inductor smoothes out the current waveform to provide a more stable current. These low cost inductors are designed to be compatible with automated P.C.B. installation.

Triad high current rod core inductors provide cost effective energy storage. By conditioning the output signal, the inductor smoothes out the current waveform to provide a more stable current. These low cost inductors are designed to be compatible with automated P.C.B. installation.

Supplier's Site
Fixed Inductors - 237-1169-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
237-1169-ND
Fixed Inductors 237-1169-ND
915µH Unshielded Wirewound Inductor 625mA 1Ohm Radial, Vertical Cylinder

915µH Unshielded Wirewound Inductor 625mA 1Ohm Radial, Vertical Cylinder

Buy Now Datasheet
Inductor, 915Uh, 625Ma, +10%; Product Range Triad Magnetics - 37B9182 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 915Uh, 625Ma, +10%; Product Range Triad Magnetics
37B9182
Inductor, 915Uh, 625Ma, +10%; Product Range Triad Magnetics 37B9182
INDUCTOR, 915UH, 625MA, +10%; Product Range:RC Series; Inductance:915µH; Inductor Construction:-; RMS Current (Irms):625mA; Saturation Current (Isat):625mA; DC Resistance Max:1ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 915UH, 625MA, +10%; Product Range:RC Series; Inductance:915µH; Inductor Construction:-; RMS Current (Irms):625mA; Saturation Current (Isat):625mA; DC Resistance Max:1ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Triad Magnetics DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number RC-5 237-1169-ND 37B9182
Product Name Rod Core Inductor Fixed Inductors Inductor, 915Uh, 625Ma, +10%; Product Range Triad Magnetics
Technology Standard
Inductance Range 915 microH 915 microH
DCR 1 ohms 1 ohms 1 ohms
Rated DC Current 625 milliamps 625 milliamps
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - CMT-8115-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - AX97-306R8-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
View Details
Common Mode Chokes - CMT-8121-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Smoothing Filter Chokes - C-56U - Triad Magnetics
Specs
Inductance Range 35000 microH
Rated DC Current 2000 milliamps
DCR 0.7900 ohms
View Details
4 suppliers