Abracon, LLC ASPI-104S Wirewound (Shielded) ASPI-104S-331N-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-104S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 330 μH DC Resistance Max: 1.09 Ω Operating Temperature: -40°C ~ +125°C Tolerance: 30 Shielding: Shielded Mounting: SMD Length/Diameter: 10.4 mm Width: 10.4 mm Height: 7.3 mm Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-104S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 330 μH DC Resistance Max: 1.09 Ω Operating Temperature: -40°C ~ +125°C Tolerance: 30 Shielding: Shielded Mounting: SMD Length/Diameter: 10.4 mm Width: 10.4 mm Height: 7.3 mm Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-104S Wirewound (Shielded) - ASPI-104S-331N-T - Abracon, LLC
Spicewood, TX, United States
ASPI-104S Wirewound (Shielded)
ASPI-104S-331N-T
ASPI-104S Wirewound (Shielded) ASPI-104S-331N-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-104S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 330 μH DC Resistance Max: 1.09 Ω Operating Temperature: -40°C ~ +125°C Tolerance: 30 Shielding: Shielded Mounting: SMD Length/Diameter: 10.4 mm Width: 10.4 mm Height: 7.3 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-104S
  • Application: Power
  • Type: Wirewound (Shielded)
  • Rating: N/A
  • Inductance: 330 μH
  • DC Resistance Max: 1.09 Ω
  • Operating Temperature: -40°C ~ +125°C
  • Tolerance: 30
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 10.4 mm
  • Width: 10.4 mm
  • Height: 7.3 mm
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Inductors, Coils, and Chokes
Product Number ASPI-104S-331N-T
Product Name ASPI-104S Wirewound (Shielded)
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Application Power Choke
Inductance Range 330 microH
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1910188 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 68 microH
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details