Abracon, LLC ASPI-0615FS Wirewound (Resin Shield) ASPI-0615FS-4R7M-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0615FS Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 4.7 μH Temperature Rise Current: 2.2 A Saturation Current: 2.4 A DC Resistance Max: 43 mΩ Operating Temperature: -25°C ~ +120°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 6 mm Width: 6 mm Height: 2 mm Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0615FS Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 4.7 μH Temperature Rise Current: 2.2 A Saturation Current: 2.4 A DC Resistance Max: 43 mΩ Operating Temperature: -25°C ~ +120°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 6 mm Width: 6 mm Height: 2 mm Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-0615FS Wirewound (Resin Shield) - ASPI-0615FS-4R7M-T - Abracon, LLC
Spicewood, TX, United States
ASPI-0615FS Wirewound (Resin Shield)
ASPI-0615FS-4R7M-T
ASPI-0615FS Wirewound (Resin Shield) ASPI-0615FS-4R7M-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0615FS Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 4.7 μH Temperature Rise Current: 2.2 A Saturation Current: 2.4 A DC Resistance Max: 43 mΩ Operating Temperature: -25°C ~ +120°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 6 mm Width: 6 mm Height: 2 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-0615FS
  • Application: Power
  • Type: Wirewound (Resin Shield)
  • Rating: N/A
  • Inductance: 4.7 μH
  • Temperature Rise Current: 2.2 A
  • Saturation Current: 2.4 A
  • DC Resistance Max: 43 mΩ
  • Operating Temperature: -25°C ~ +120°C
  • Tolerance: 20
  • Shielding: Resin Shielded
  • Mounting: SMD
  • Length/Diameter: 6 mm
  • Width: 6 mm
  • Height: 2 mm
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Inductors, Coils, and Chokes
Product Number ASPI-0615FS-4R7M-T
Product Name ASPI-0615FS Wirewound (Resin Shield)
Operating Temperature -25 to 120 C (-13 to 248 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Application Power Choke
Inductance Range 4.7 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TTE6R8J - 1069445-LFC32TTE6R8J - Win Source Electronics
Specs
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0402-J182SAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1911175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1000 microH
Q Factor 60
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details