Abracon, LLC ASPI-0520 Wirewound (Resin Shield) ASPI-0520-100M-T2

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0520 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 10 μH Temperature Rise Current: 1.45 A Saturation Current: 1.3 A DC Resistance Max: 120 mΩ Operating Temperature: -25°C ~ +120°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 5 mm Width: 5 mm Height: 2 mm Part Status: Active Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0520 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 10 μH Temperature Rise Current: 1.45 A Saturation Current: 1.3 A DC Resistance Max: 120 mΩ Operating Temperature: -25°C ~ +120°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 5 mm Width: 5 mm Height: 2 mm Part Status: Active Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-0520 Wirewound (Resin Shield) - ASPI-0520-100M-T2 - Abracon, LLC
Spicewood, TX, United States
ASPI-0520 Wirewound (Resin Shield)
ASPI-0520-100M-T2
ASPI-0520 Wirewound (Resin Shield) ASPI-0520-100M-T2
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0520 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 10 μH Temperature Rise Current: 1.45 A Saturation Current: 1.3 A DC Resistance Max: 120 mΩ Operating Temperature: -25°C ~ +120°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 5 mm Width: 5 mm Height: 2 mm Part Status: Active Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-0520
  • Application: Power
  • Type: Wirewound (Resin Shield)
  • Rating: N/A
  • Inductance: 10 μH
  • Temperature Rise Current: 1.45 A
  • Saturation Current: 1.3 A
  • DC Resistance Max: 120 mΩ
  • Operating Temperature: -25°C ~ +120°C
  • Tolerance: 20
  • Shielding: Resin Shielded
  • Mounting: SMD
  • Length/Diameter: 5 mm
  • Width: 5 mm
  • Height: 2 mm
  • Part Status: Active
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Inductors, Coils, and Chokes
Product Number ASPI-0520-100M-T2
Product Name ASPI-0520 Wirewound (Resin Shield)
Operating Temperature -25 to 120 C (-13 to 248 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Application Power Choke
Inductance Range 10 microH
Unlock Full Specs
to access all available technical data

Similar Products

0.47uH 2.68KOhm 7.9MHz Inductor and Choke - 71-0402AF-471XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 0.4700 microH
Inductance Tolerance 5 (+/- %)
View Details
Power Inductors - 1-2176785-0 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 1.5 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Low frequency ground wire choke, fully potted resign - DEN - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Inductance Range 4000 microH
Rated DC Current 16000 to 25000 milliamps
View Details