TE Connectivity Power Inductors 1-2176638-1

Description
Dimensions Product Height : 1.55 MM  [.061 INCH ] Product Length : 3.2 MM  [.125 INCH ] Product Width : 2.5 MM  [.098 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 380 DC Resistance (OHM) : 1.15 Inductance (MICHEN) : 33 Passive Component Tolerance (PCT) : 20 Self Resonant Frequency (MHZ) : 13 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Dimensions Product Height : 1.55 MM  [.061 INCH ] Product Length : 3.2 MM  [.125 INCH ] Product Width : 2.5 MM  [.098 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 380 DC Resistance (OHM) : 1.15 Inductance (MICHEN) : 33 Passive Component Tolerance (PCT) : 20 Self Resonant Frequency (MHZ) : 13 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Inductors - 1-2176638-1 - TE Connectivity
Berwyn, PA, United States
Power Inductors
1-2176638-1
Power Inductors 1-2176638-1
Dimensions Product Height : 1.55 MM  [.061 INCH ] Product Length : 3.2 MM  [.125 INCH ] Product Width : 2.5 MM  [.098 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 380 DC Resistance (OHM) : 1.15 Inductance (MICHEN) : 33 Passive Component Tolerance (PCT) : 20 Self Resonant Frequency (MHZ) : 13 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Dimensions


  • Product Height : 1.55 MM  [.061 INCH ]
  • Product Length : 3.2 MM  [.125 INCH ]
  • Product Width : 2.5 MM  [.098 INCH ]

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 380
  • DC Resistance (OHM) : 1.15
  • Inductance (MICHEN) : 33
  • Passive Component Tolerance (PCT) : 20
  • Self Resonant Frequency (MHZ) : 13

Operation/Application


  • Shielded : No

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Wire Wound

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now Datasheet
Surface Mount Inductors - 171146 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
171146
Surface Mount Inductors 171146
TE Connectivity 3627322515C330M

TE Connectivity 3627322515C330M

Supplier's Site
Surface Mount Inductors - 171147P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
171147P
Surface Mount Inductors 171147P
Power Inductor SMD 3627C 33UH 20%

Power Inductor SMD 3627C 33UH 20%

Supplier's Site
Surface Mount Inductors - 171147 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
171147
Surface Mount Inductors 171147
TE Connectivity 3627322515C330M

TE Connectivity 3627322515C330M

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1-2176638-1 171146 171147P
Product Name Power Inductors Surface Mount Inductors Surface Mount Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke Power Choke
Inductance Range 33 microH 33 microH 33 microH
Inductance Tolerance 20 (+/- %)
DCR 1.15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chokes - 1879855-8 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.6500 ohms
Impedance 600 ohms
View Details
Power Inductors - 2176780-7 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 1 microH
View Details
Fixed Inductors - 1712-36274532266R8KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - 1712-3627453226152K-2TR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details