TE Connectivity Power Inductors 2176638-7

Description
Dimensions Product Height : 1.55 MM  [.061 INCH ] Product Length : 3.2 MM  [.125 INCH ] Product Width : 2.5 MM  [.098 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 850 DC Resistance (OHM) : .24 Inductance (MICHEN) : 6.8 Passive Component Tolerance (PCT) : 30 Self Resonant Frequency (MHZ) : 40 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Dimensions Product Height : 1.55 MM  [.061 INCH ] Product Length : 3.2 MM  [.125 INCH ] Product Width : 2.5 MM  [.098 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 850 DC Resistance (OHM) : .24 Inductance (MICHEN) : 6.8 Passive Component Tolerance (PCT) : 30 Self Resonant Frequency (MHZ) : 40 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Inductors - 2176638-7 - TE Connectivity
Berwyn, PA, United States
Power Inductors
2176638-7
Power Inductors 2176638-7
Dimensions Product Height : 1.55 MM  [.061 INCH ] Product Length : 3.2 MM  [.125 INCH ] Product Width : 2.5 MM  [.098 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 850 DC Resistance (OHM) : .24 Inductance (MICHEN) : 6.8 Passive Component Tolerance (PCT) : 30 Self Resonant Frequency (MHZ) : 40 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Dimensions


  • Product Height : 1.55 MM  [.061 INCH ]
  • Product Length : 3.2 MM  [.125 INCH ]
  • Product Width : 2.5 MM  [.098 INCH ]

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 850
  • DC Resistance (OHM) : .24
  • Inductance (MICHEN) : 6.8
  • Passive Component Tolerance (PCT) : 30
  • Self Resonant Frequency (MHZ) : 40

Operation/Application


  • Shielded : No

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Wire Wound

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Inductors, Coils, and Chokes
Product Number 2176638-7
Product Name Power Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 6.8 microH
Inductance Tolerance 30 (+/- %)
DCR 0.2400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176636-5 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 15 microH
View Details
High Frequency & RF Inductors - 1-1624110-0 - TE Connectivity
Specs
Standards and Certifications RoHS
View Details
2 suppliers
High Frequency & RF Inductors - 1879023-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0056 microH
View Details
2 suppliers