Keystone Electronics Corp. PC Pin, Single Post Connectors 1210

Description
"PC Pin Terminal Connector Through Hole Nickel 0.125"" (3.18mm) Dia"
Request a Quote Datasheet
Description
"PC Pin Terminal Connector Through Hole Nickel 0.125"" (3.18mm) Dia"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PC Pin, Single Post Connectors - 36-1210-ND - DigiKey
Thief River Falls, MN, United States
PC Pin, Single Post Connectors
36-1210-ND
PC Pin, Single Post Connectors 36-1210-ND
"PC Pin Terminal Connector Through Hole Nickel 0.125"" (3.18mm) Dia"

"PC Pin Terminal Connector Through Hole Nickel 0.125"" (3.18mm) Dia"

Buy Now Datasheet
Terminals - 1210 - 847565-1210 - Win Source Electronics
Laguna Hills, CA, United States
Terminals - 1210
847565-1210
Terminals - 1210 847565-1210
Manufacturer: Keystone Electronics Win Source Part Number: 847565-1210 Features: Terminal Connector Package: Bulk Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: 1210K, 1210K-ND, 1210K-NDR, 36-1210

Manufacturer: Keystone Electronics
Win Source Part Number: 847565-1210
Features: Terminal Connector
Package: Bulk
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Other Part Number: 1210K, 1210K-ND, 1210K-NDR, 36-1210

Buy Now Datasheet
CONN PC PIN CIRC 0.125DIA NICKEL - 443-1210 - Utmel Electronic Limited
Hong Kong, China
CONN PC PIN CIRC 0.125DIA NICKEL
443-1210
CONN PC PIN CIRC 0.125DIA NICKEL 443-1210
CONN PC PIN CIRC 0.125DIA NICKEL

CONN PC PIN CIRC 0.125DIA NICKEL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Utmel Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 36-1210-ND 847565-1210 443-1210
Product Name PC Pin, Single Post Connectors Terminals - 1210 CONN PC PIN CIRC 0.125DIA NICKEL
Mounting Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Receptacles, Female Sockets - 2262-A25202-032-ND - DigiKey
Specs
Connector Type Header Connector; Receptacle
Mounting Surface Mount
Current Rating 3.0 amps
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51761-10002406BBLF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 24 #
View Details
3 suppliers
6+6 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV11205M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Quick Connects, Quick Disconnect Connectors - 36-3548-ND - DigiKey
Specs
Gender Female / Jack
Mounting Through Hole
View Details
2 suppliers