Amphenol Communications Solutions PWRBLADE RECEPTACLE - RIGHT ANGLE 51787-004LF

Description
PWRBLADE RECEPTACLE - RIGHT ANGLE, PwrBlade ® , Power Connectors, 4P 24S 2P Right Angle Receptacle, Solder To Board, Amphenol is one of the leading manufacturers of pwrblade receptacle - right angle. Contact us today for more details of pwrblade receptacle - right angle , part number 51787-004LF.
Request a Quote Datasheet
Description
PWRBLADE RECEPTACLE - RIGHT ANGLE, PwrBlade ® , Power Connectors, 4P 24S 2P Right Angle Receptacle, Solder To Board, Amphenol is one of the leading manufacturers of pwrblade receptacle - right angle. Contact us today for more details of pwrblade receptacle - right angle , part number 51787-004LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51787-004LF - Amphenol Communications Solutions
Nashua, NH, United States
PWRBLADE RECEPTACLE - RIGHT ANGLE
51787-004LF
PWRBLADE RECEPTACLE - RIGHT ANGLE 51787-004LF
PWRBLADE RECEPTACLE - RIGHT ANGLE, PwrBlade ® , Power Connectors, 4P 24S 2P Right Angle Receptacle, Solder To Board, Amphenol is one of the leading manufacturers of pwrblade receptacle - right angle. Contact us today for more details of pwrblade receptacle - right angle , part number 51787-004LF.

PWRBLADE RECEPTACLE - RIGHT ANGLE, PwrBlade ® , Power Connectors, 4P 24S 2P Right Angle Receptacle, Solder To Board, Amphenol is one of the leading manufacturers of pwrblade receptacle - right angle. Contact us today for more details of pwrblade receptacle - right angle , part number 51787-004LF.

Supplier's Site Datasheet
Singapore, Singapore
Electronic Connector
341-51787-004LF
Electronic Connector 341-51787-004LF
Conn Power RCP 6Power/24Signal POS Solder RA Thru-Hole 72 Terminal 1 Port Tray Product overview: 51787-004LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, AC Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 341-51787-004LF can be used for catalog matching and distributor lookup.

Conn Power RCP 6Power/24Signal POS Solder RA Thru-Hole 72 Terminal 1 Port Tray Product overview: 51787-004LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, AC Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 341-51787-004LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Backplane Connectors - Specialized - 1380899-51787-004LF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - Specialized
1380899-51787-004LF
Connectors, Interconnects - Backplane Connectors - Specialized 1380899-51787-004LF
Win Source Part Number: 1380899-51787-004LF Category: Connectors, Interconnects>Backpl ane Connectors>Specializ ed Series: PwrBlade® Number of Positions: 30 Pitch: 0.100" (2.54mm) Color: Black Features: Guide Pin Connector Type: Receptacle, Female Sockets and Blade Sockets Number of Positions Loaded: All Number of Rows: 4 Termination: Solder Contact Finish: Gold or Gold, GXT™ Contact Finish Thickness: 30.0µin (0.76µm) Package: Tray Connector Style: Blade Power Material Flammability Rating: UL94 V-0 Contact Layout, Typical: 24 Signal, 6 Power Mounting Type: Board Edge, Through Hole, Right Angle Temperature Range - Operating: -20°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. HTSUS: 8536.69.4040 Mfr: Amphenol Base Product Number: 51787 Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 33 pcs

Win Source Part Number: 1380899-51787-004LF
Category: Connectors, Interconnects>Backplane Connectors>Specialized
Series: PwrBlade®
Number of Positions: 30
Pitch: 0.100" (2.54mm)
Color: Black
Features: Guide Pin
Connector Type: Receptacle, Female Sockets and Blade Sockets
Number of Positions Loaded: All
Number of Rows: 4
Termination: Solder
Contact Finish: Gold or Gold, GXT™
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tray
Connector Style: Blade Power
Material Flammability Rating: UL94 V-0
Contact Layout, Typical: 24 Signal, 6 Power
Mounting Type: Board Edge, Through Hole, Right Angle
Temperature Range - Operating: -20°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
HTSUS: 8536.69.4040
Mfr: Amphenol
Base Product Number: 51787
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 33 pcs

Buy Now Datasheet
Backplane Connectors - Specialized - 51787-004LF - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
51787-004LF
Backplane Connectors - Specialized 51787-004LF
CONN RCPT BLADE PWR 30P EDGE MNT

CONN RCPT BLADE PWR 30P EDGE MNT

Supplier's Site Datasheet
Pwrblade Rar-51787-004Lf / Tray Rohs Compliant Amphenol Communications Solutions - 06M1149 - Newark, An Avnet Company
Chicago, IL, United States
Pwrblade Rar-51787-004Lf / Tray Rohs Compliant Amphenol Communications Solutions
06M1149
Pwrblade Rar-51787-004Lf / Tray Rohs Compliant Amphenol Communications Solutions 06M1149
PWRBLADE RAR-51787-004LF / Tray RoHS Compliant: Yes

PWRBLADE RAR-51787-004LF / Tray RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 51787-004LF 341-51787-004LF 1380899-51787-004LF 51787-004LF 06M1149
Product Name PWRBLADE RECEPTACLE - RIGHT ANGLE Electronic Connector Connectors, Interconnects - Backplane Connectors - Specialized Backplane Connectors - Specialized Pwrblade Rar-51787-004Lf / Tray Rohs Compliant Amphenol Communications Solutions
Termination Solder To Board Solder Solder
Current Rating 41.0 to 70.0 amps
Number of Contacts 24 #
Unlock Full Specs
to access all available technical data

Similar Products

PwrBlade+ ® - 10106126-4006002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Voltage Rating 1000 to 2500 volts
Current Rating 40.0 to 58.0 amps
View Details
3 suppliers
PWRBLADE HEADER - RIGHT ANGLE - 51792-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
PwrBlade ® - 51915-082LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 44 #
View Details
3 suppliers
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51761-10002407AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 24 #
View Details
3 suppliers