Abracon, LLC APAR Active Patch APARC2504A-SG3

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: APAR Type: Active Patch Protocol: GNSS/GPS/GLONASS Frequency Range: 1561 | 1575.42 | 1602 Length: 25 mm Width: 25 mm Height: 7.4 mm Gain Display: - 1 | -2.5 | -1.5 VSWR: 2 Polarization: RHCP Mounting: Adhesive Mount Features: High gain active antenna for GPS/GLONASS/BEIDOU/G alileo, LNA gain of 22 dBEasy to install, IPEX connector Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: APAR Type: Active Patch Protocol: GNSS/GPS/GLONASS Frequency Range: 1561 | 1575.42 | 1602 Length: 25 mm Width: 25 mm Height: 7.4 mm Gain Display: - 1 | -2.5 | -1.5 VSWR: 2 Polarization: RHCP Mounting: Adhesive Mount Features: High gain active antenna for GPS/GLONASS/BEIDOU/G alileo, LNA gain of 22 dBEasy to install, IPEX connector Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
APAR Active Patch - APARC2504A-SG3 - Abracon, LLC
Spicewood, TX, United States
APAR Active Patch
APARC2504A-SG3
APAR Active Patch APARC2504A-SG3
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: APAR Type: Active Patch Protocol: GNSS/GPS/GLONASS Frequency Range: 1561 | 1575.42 | 1602 Length: 25 mm Width: 25 mm Height: 7.4 mm Gain Display: - 1 | -2.5 | -1.5 VSWR: 2 Polarization: RHCP Mounting: Adhesive Mount Features: High gain active antenna for GPS/GLONASS/BEIDOU/G alileo, LNA gain of 22 dBEasy to install, IPEX connector Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: APAR
  • Type: Active Patch
  • Protocol: GNSS/GPS/GLONASS
  • Frequency Range: 1561 | 1575.42 | 1602
  • Length: 25 mm
  • Width: 25 mm
  • Height: 7.4 mm
  • Gain Display: - 1 | -2.5 | -1.5
  • VSWR: 2
  • Polarization: RHCP
  • Mounting: Adhesive Mount
  • Features: High gain active antenna for GPS/GLONASS/BEIDOU/Galileo, LNA gain of 22 dBEasy to install, IPEX connector
  • Part Status: Active
Supplier's Site Datasheet
Multi-Band Antennas - 2505274 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multi-Band Antennas
2505274
Multi-Band Antennas 2505274
GNSS/GPS/GLONASS/Bei dou Active Patch Ant

GNSS/GPS/GLONASS/Beidou Active Patch Ant

Supplier's Site
Multi-Band Antennas - 2505274P - RS Components, Ltd.
Corby, Northants, United Kingdom
Multi-Band Antennas
2505274P
Multi-Band Antennas 2505274P
GNSS/GPS/GLONASS/Bei dou Active Patch Ant

GNSS/GPS/GLONASS/Beidou Active Patch Ant

Supplier's Site
Multi-Band Antennas - 2505273 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multi-Band Antennas
2505273
Multi-Band Antennas 2505273
GNSS/GPS/GLONASS/Bei dou Active Patch Ant

GNSS/GPS/GLONASS/Beidou Active Patch Ant

Supplier's Site
RF Antennas - 535-14712-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
535-14712-ND
RF Antennas 535-14712-ND
1.584GHz Bluetooth, ISM, Wi-Fi, Zigbee™ Ceramic Patch RF Antenna 1.558GHz ~ 1.61GHz 2dBi Solder Surface Mount

1.584GHz Bluetooth, ISM, Wi-Fi, Zigbee™ Ceramic Patch RF Antenna 1.558GHz ~ 1.61GHz 2dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - APARC2504A-SG3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
APARC2504A-SG3
RF Antennas APARC2504A-SG3
1.584GHz Bluetooth, ISM, Wi-Fi, Zigbee™ Ceramic Patch RF Antenna 1.558GHz ~ 1.61GHz 2dBi Solder Surface Mount

1.584GHz Bluetooth, ISM, Wi-Fi, Zigbee™ Ceramic Patch RF Antenna 1.558GHz ~ 1.61GHz 2dBi Solder Surface Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas GNSS/GPS/GLONSS Beidou Patch

Antennas GNSS/GPS/GLONSS Beidou Patch

Buy Now Datasheet
Patch Antenna, 1.558-1.61Ghz, 22Db; Antenna Type Abracon - 84AC0500 - Newark, An Avnet Company
Chicago, IL, United States
Patch Antenna, 1.558-1.61Ghz, 22Db; Antenna Type Abracon
84AC0500
Patch Antenna, 1.558-1.61Ghz, 22Db; Antenna Type Abracon 84AC0500
PATCH ANTENNA, 1.558-1.61GHZ, 22DB; Antenna Type:Patch; Frequency Min:1.558GHz; Frequency Max:1.61GHz; Antenna Mounting:I-Pex Connector; Gain:22dB; VSWR:2; Input Power:-; Input Impedance:50ohm; Product Range:- RoHS Compliant: Yes

PATCH ANTENNA, 1.558-1.61GHZ, 22DB; Antenna Type:Patch; Frequency Min:1.558GHz; Frequency Max:1.61GHz; Antenna Mounting:I-Pex Connector; Gain:22dB; VSWR:2; Input Power:-; Input Impedance:50ohm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC RS Components, Ltd. DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Antennas Antennas Antennas Antennas Antennas Antennas
Product Number APARC2504A-SG3 2505274 535-14712-ND APARC2504A-SG3 APARC2504A-SG3 84AC0500
Product Name APAR Active Patch Multi-Band Antennas RF Antennas RF Antennas Antennas Patch Antenna, 1.558-1.61Ghz, 22Db; Antenna Type Abracon
Applications GPS Multi-band GPS; Beidou, Galileo, GLONASS, GNSS, GPS, IoT, M2M Bluetooth, ISM, Wi-Fi, Zigbee™
Polarization Right Hand Circular
Primary Frequency Range 0.0 to 0.0 MHz 1561.1 to ? MHz 1584.0 MHz 1558.0 to 1610.0 MHz
Gain ? to -1.5 dB -1.5 dB 2 dB 22 dB
VSWR 2 :1 2 :1 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Cellular / LTE MIMO and GNSS passive antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Log Periodic Antenna - Model SAS-519-7 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers