TE Connectivity RF Antennas 1513712-1

Description
2.5GHz, 3.6GHz, 5.4GHz Bluetooth, WiMax™, WLAN, Zigbee™ Module RF Antenna 2.3GHz ~ 2.7GHz, 3.3GHz ~ 3.8GHz, 4.9GHz ~ 5.875GHz 0dBi, 3dBi, 2dBi QSL Type 4
Request a Quote Datasheet
Description
2.5GHz, 3.6GHz, 5.4GHz Bluetooth, WiMax™, WLAN, Zigbee™ Module RF Antenna 2.3GHz ~ 2.7GHz, 3.3GHz ~ 3.8GHz, 4.9GHz ~ 5.875GHz 0dBi, 3dBi, 2dBi QSL Type 4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - A99131-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
A99131-ND
RF Antennas A99131-ND
2.5GHz, 3.6GHz, 5.4GHz Bluetooth, WiMax™, WLAN, Zigbee™ Module RF Antenna 2.3GHz ~ 2.7GHz, 3.3GHz ~ 3.8GHz, 4.9GHz ~ 5.875GHz 0dBi, 3dBi, 2dBi QSL Type 4

2.5GHz, 3.6GHz, 5.4GHz Bluetooth, WiMax™, WLAN, Zigbee™ Module RF Antenna 2.3GHz ~ 2.7GHz, 3.3GHz ~ 3.8GHz, 4.9GHz ~ 5.875GHz 0dBi, 3dBi, 2dBi QSL Type 4

Buy Now Datasheet
RF Antennas - 1513712-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
1513712-1
RF Antennas 1513712-1
2.5GHz, 3.6GHz, 5.4GHz Bluetooth, WiMax™, WLAN, Zigbee™ Module RF Antenna 2.3GHz ~ 2.7GHz, 3.3GHz ~ 3.8GHz, 4.9GHz ~ 5.875GHz 0dBi, 3dBi, 2dBi QSL Type 4

2.5GHz, 3.6GHz, 5.4GHz Bluetooth, WiMax™, WLAN, Zigbee™ Module RF Antenna 2.3GHz ~ 2.7GHz, 3.3GHz ~ 3.8GHz, 4.9GHz ~ 5.875GHz 0dBi, 3dBi, 2dBi QSL Type 4

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number A99131-ND 1513712-1
Product Name RF Antennas RF Antennas
Applications Modem or Wireless Network; Bluetooth, WiMax™, WLAN, Zigbee™ Bluetooth, WiMax™, WLAN, Zigbee™
Primary Frequency Range 2500.0 to 5400.0 MHz
Gain 0.0 to 3 dB
VSWR 2.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2118326-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2115-NN02-232TR-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; DCS, GSM, LTE, PCS, UMTS
Primary Frequency Range 700.0 to 2600.0 MHz
Gain 0.3000 to 3.8 dB
View Details
2 suppliers