RS Components, Ltd. Multi-Band Antennas 2024088

Description
DIRECTIONAL MIMO 2G 3G 4G WIFI ANTENNA
Request a Quote
Description
DIRECTIONAL MIMO 2G 3G 4G WIFI ANTENNA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multi-Band Antennas - 2024088 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multi-Band Antennas
2024088
Multi-Band Antennas 2024088
DIRECTIONAL MIMO 2G 3G 4G WIFI ANTENNA

DIRECTIONAL MIMO 2G 3G 4G WIFI ANTENNA

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Antennas
Product Number 2024088
Product Name Multi-Band Antennas
Applications Multi-band
Unlock Full Specs
to access all available technical data

Similar Products

Telemetry Antennas - 1367705 - RS Components, Ltd.
Specs
Applications Telemetry
Gain 2 dB
Connectors Sma rp
View Details
Telemetry Antennas - 1367702 - RS Components, Ltd.
Specs
Applications Telemetry
Pattern Type Omni directional
Gain 1.8 dB
View Details
Telemetry Antennas - 1853080 - RS Components, Ltd.
Specs
Applications Telemetry
Primary Frequency Range 5800.0 MHz
Connectors Sma rp
View Details
RFID Antennas - 2272066 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications RFID
Primary Frequency Range 704.0 to 5800.0 MHz
Gain 2 dB
View Details