Abracon, LLC AMPLA7030S Molded (Round Wire) AMPLA7030S-R33MT

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA7030S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 330 nH Temperature Rise Current: 20 A Saturation Current: 32 A DC Resistance Max: 3.9 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 7.3 mm Width: 6.6 mm Height: 3 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA7030S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 330 nH Temperature Rise Current: 20 A Saturation Current: 32 A DC Resistance Max: 3.9 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 7.3 mm Width: 6.6 mm Height: 3 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMPLA7030S Molded (Round Wire) - AMPLA7030S-R33MT - Abracon, LLC
Spicewood, TX, United States
AMPLA7030S Molded (Round Wire)
AMPLA7030S-R33MT
AMPLA7030S Molded (Round Wire) AMPLA7030S-R33MT
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA7030S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 330 nH Temperature Rise Current: 20 A Saturation Current: 32 A DC Resistance Max: 3.9 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 7.3 mm Width: 6.6 mm Height: 3 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AMPLA7030S
  • Application: Power
  • Type: Molded (Round Wire)
  • Rating: N/A
  • Inductance: 330 nH
  • Temperature Rise Current: 20 A
  • Saturation Current: 32 A
  • DC Resistance Max: 3.9 mΩ
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 7.3 mm
  • Width: 6.6 mm
  • Height: 3 mm
  • Part Status: NPI
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet
Fixed Inductors - 535-AMPLA7030S-R33MTTR-ND - DigiKey
Thief River Falls, MN, United States
330nH Shielded Molded Inductor 20A 3.9mOhm Max Nonstandard

330nH Shielded Molded Inductor 20A 3.9mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 330Nh, Shielded, 20A; Inductance Abracon - 73AH9232 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 330Nh, Shielded, 20A; Inductance Abracon
73AH9232
Inductor, 330Nh, Shielded, 20A; Inductance Abracon 73AH9232
INDUCTOR, 330NH, SHIELDED, 20A; Inductance:330nH; RMS Current (Irms):20A; Inductor Construction:Shielde d; Saturation Current (Isat):32A; Product Range:AMPLA7030S Series; DC Resistance Max:3900µohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 330NH, SHIELDED, 20A; Inductance:330nH; RMS Current (Irms):20A; Inductor Construction:Shielded; Saturation Current (Isat):32A; Product Range:AMPLA7030S Series; DC Resistance Max:3900µohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 330Nh, Shielded, 20A; Inductance Abracon - 73AH9231 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 330Nh, Shielded, 20A; Inductance Abracon
73AH9231
Inductor, 330Nh, Shielded, 20A; Inductance Abracon 73AH9231
INDUCTOR, 330NH, SHIELDED, 20A; Inductance:330nH; RMS Current (Irms):20A; Inductor Construction:Shielde d; Saturation Current (Isat):32A; Product Range:AMPLA7030S Series; DC Resistance Max:3900µohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 330NH, SHIELDED, 20A; Inductance:330nH; RMS Current (Irms):20A; Inductor Construction:Shielded; Saturation Current (Isat):32A; Product Range:AMPLA7030S Series; DC Resistance Max:3900µohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AMPLA7030S-R33MT 535-AMPLA7030S-R33MTTR-ND 73AH9232
Product Name AMPLA7030S Molded (Round Wire) Fixed Inductors Inductor, 330Nh, Shielded, 20A; Inductance Abracon
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Molded (Round Wire)
Application Power Choke
Inductance Range 0.3300 microH 0.3300 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-220MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1620305 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Copper plated ceramic
Q Factor 5
View Details