Abracon, LLC AMPLA7030S Molded (Round Wire) AMPLA7030S-R18NT

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA7030S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 180 nH Temperature Rise Current: 25 A Saturation Current: 43 A DC Resistance Max: 2.3 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 30 Shielding: Shielded Mounting: SMD Length/Diameter: 7.3 mm Width: 6.6 mm Height: 3 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA7030S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 180 nH Temperature Rise Current: 25 A Saturation Current: 43 A DC Resistance Max: 2.3 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 30 Shielding: Shielded Mounting: SMD Length/Diameter: 7.3 mm Width: 6.6 mm Height: 3 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMPLA7030S Molded (Round Wire) - AMPLA7030S-R18NT - Abracon, LLC
Spicewood, TX, United States
AMPLA7030S Molded (Round Wire)
AMPLA7030S-R18NT
AMPLA7030S Molded (Round Wire) AMPLA7030S-R18NT
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA7030S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 180 nH Temperature Rise Current: 25 A Saturation Current: 43 A DC Resistance Max: 2.3 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 30 Shielding: Shielded Mounting: SMD Length/Diameter: 7.3 mm Width: 6.6 mm Height: 3 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AMPLA7030S
  • Application: Power
  • Type: Molded (Round Wire)
  • Rating: N/A
  • Inductance: 180 nH
  • Temperature Rise Current: 25 A
  • Saturation Current: 43 A
  • DC Resistance Max: 2.3 mΩ
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: 30
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 7.3 mm
  • Width: 6.6 mm
  • Height: 3 mm
  • Part Status: NPI
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet
Fixed Inductors - 535-AMPLA7030S-R18NTTR-ND - DigiKey
Thief River Falls, MN, United States
180nH Shielded Molded Inductor 25A 2.3mOhm Max Nonstandard

180nH Shielded Molded Inductor 25A 2.3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 535-AMPLA7030S-R18NTCT-ND - DigiKey
Thief River Falls, MN, United States
180nH Shielded Molded Inductor 25A 2.3mOhm Max Nonstandard

180nH Shielded Molded Inductor 25A 2.3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 535-AMPLA7030S-R18NTDKR-ND - DigiKey
Thief River Falls, MN, United States
180nH Shielded Molded Inductor 25A 2.3mOhm Max Nonstandard

180nH Shielded Molded Inductor 25A 2.3mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 180Nh, Shielded, 25A; Inductance Abracon - 73AH9221 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 180Nh, Shielded, 25A; Inductance Abracon
73AH9221
Inductor, 180Nh, Shielded, 25A; Inductance Abracon 73AH9221
INDUCTOR, 180NH, SHIELDED, 25A; Inductance:180nH; RMS Current (Irms):25A; Inductor Construction:Shielde d; Saturation Current (Isat):43A; Product Range:AMPLA7030S Series; DC Resistance Max:2300µohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

INDUCTOR, 180NH, SHIELDED, 25A; Inductance:180nH; RMS Current (Irms):25A; Inductor Construction:Shielded; Saturation Current (Isat):43A; Product Range:AMPLA7030S Series; DC Resistance Max:2300µohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 180Nh, Shielded, 25A; Inductance Abracon - 73AH9222 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 180Nh, Shielded, 25A; Inductance Abracon
73AH9222
Inductor, 180Nh, Shielded, 25A; Inductance Abracon 73AH9222
INDUCTOR, 180NH, SHIELDED, 25A; Inductance:180nH; RMS Current (Irms):25A; Inductor Construction:Shielde d; Saturation Current (Isat):43A; Product Range:AMPLA7030S Series; DC Resistance Max:2300µohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

INDUCTOR, 180NH, SHIELDED, 25A; Inductance:180nH; RMS Current (Irms):25A; Inductor Construction:Shielded; Saturation Current (Isat):43A; Product Range:AMPLA7030S Series; DC Resistance Max:2300µohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AMPLA7030S-R18NT 535-AMPLA7030S-R18NTTR-ND 73AH9221
Product Name AMPLA7030S Molded (Round Wire) Fixed Inductors Inductor, 180Nh, Shielded, 25A; Inductance Abracon
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Molded (Round Wire)
Application Power Choke
Inductance Range 0.1800 microH 0.1800 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKIH-3358-50C8-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
E - Core Common Mode Inductor - CME375-3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10900 to ? microH
DCR 0.1220 ohms
View Details
3 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-R72M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details