Abracon, LLC AMPLA5030S Molded (Round Wire) AMPLA5030S-R56MT

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA5030S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 560 nH Temperature Rise Current: 10 A Saturation Current: 15 A DC Resistance Max: 10 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 5.7 mm Width: 5.2 mm Height: 3 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA5030S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 560 nH Temperature Rise Current: 10 A Saturation Current: 15 A DC Resistance Max: 10 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 5.7 mm Width: 5.2 mm Height: 3 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMPLA5030S Molded (Round Wire) - AMPLA5030S-R56MT - Abracon, LLC
Spicewood, TX, United States
AMPLA5030S Molded (Round Wire)
AMPLA5030S-R56MT
AMPLA5030S Molded (Round Wire) AMPLA5030S-R56MT
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA5030S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 560 nH Temperature Rise Current: 10 A Saturation Current: 15 A DC Resistance Max: 10 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 5.7 mm Width: 5.2 mm Height: 3 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AMPLA5030S
  • Application: Power
  • Type: Molded (Round Wire)
  • Rating: N/A
  • Inductance: 560 nH
  • Temperature Rise Current: 10 A
  • Saturation Current: 15 A
  • DC Resistance Max: 10 mΩ
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 5.7 mm
  • Width: 5.2 mm
  • Height: 3 mm
  • Part Status: NPI
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet
Inductor, 560Nh, Shielded, 10A; Inductance Abracon - 73AH9160 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 560Nh, Shielded, 10A; Inductance Abracon
73AH9160
Inductor, 560Nh, Shielded, 10A; Inductance Abracon 73AH9160
INDUCTOR, 560NH, SHIELDED, 10A; Inductance:560nH; RMS Current (Irms):10A; Inductor Construction:Shielde d; Saturation Current (Isat):15A; Product Range:AMPLA5030S Series; DC Resistance Max:0.01ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 560NH, SHIELDED, 10A; Inductance:560nH; RMS Current (Irms):10A; Inductor Construction:Shielded; Saturation Current (Isat):15A; Product Range:AMPLA5030S Series; DC Resistance Max:0.01ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 560Nh, Shielded, 10A; Inductance Abracon - 73AH9159 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 560Nh, Shielded, 10A; Inductance Abracon
73AH9159
Inductor, 560Nh, Shielded, 10A; Inductance Abracon 73AH9159
INDUCTOR, 560NH, SHIELDED, 10A; Inductance:560nH; RMS Current (Irms):10A; Inductor Construction:Shielde d; Saturation Current (Isat):15A; Product Range:AMPLA5030S Series; DC Resistance Max:0.01ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 560NH, SHIELDED, 10A; Inductance:560nH; RMS Current (Irms):10A; Inductor Construction:Shielded; Saturation Current (Isat):15A; Product Range:AMPLA5030S Series; DC Resistance Max:0.01ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AMPLA5030S-R56MT 73AH9160
Product Name AMPLA5030S Molded (Round Wire) Inductor, 560Nh, Shielded, 10A; Inductance Abracon
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Molded (Round Wire)
Application Power Choke
Inductance Range 0.5600 microH 0.5600 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DSO1-175-0005-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-R33M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details