Abracon, LLC AMPLA1707S Molded (Round Wire) AMPLA1707S-7R4MT

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA1707S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 7.4 μH Temperature Rise Current: 18.5 A Saturation Current: 34 A DC Resistance Max: 9.7 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 17.6 mm Width: 16.9 mm Height: 7 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA1707S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 7.4 μH Temperature Rise Current: 18.5 A Saturation Current: 34 A DC Resistance Max: 9.7 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 17.6 mm Width: 16.9 mm Height: 7 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMPLA1707S Molded (Round Wire) - AMPLA1707S-7R4MT - Abracon, LLC
Spicewood, TX, United States
AMPLA1707S Molded (Round Wire)
AMPLA1707S-7R4MT
AMPLA1707S Molded (Round Wire) AMPLA1707S-7R4MT
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA1707S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 7.4 μH Temperature Rise Current: 18.5 A Saturation Current: 34 A DC Resistance Max: 9.7 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 17.6 mm Width: 16.9 mm Height: 7 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AMPLA1707S
  • Application: Power
  • Type: Molded (Round Wire)
  • Rating: N/A
  • Inductance: 7.4 μH
  • Temperature Rise Current: 18.5 A
  • Saturation Current: 34 A
  • DC Resistance Max: 9.7 mΩ
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 17.6 mm
  • Width: 16.9 mm
  • Height: 7 mm
  • Part Status: NPI
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet
Fixed Inductors - 535-AMPLA1707S-7R4MTTR-ND - DigiKey
Thief River Falls, MN, United States
7.4µH Shielded Molded Inductor 18.5A 9.7mOhm Max Nonstandard

7.4µH Shielded Molded Inductor 18.5A 9.7mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 7.4Uh, Shielded, 18.5A; Inductance Abracon - 73AH9069 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 7.4Uh, Shielded, 18.5A; Inductance Abracon
73AH9069
Inductor, 7.4Uh, Shielded, 18.5A; Inductance Abracon 73AH9069
INDUCTOR, 7.4UH, SHIELDED, 18.5A; Inductance:7.4µH; RMS Current (Irms):18.5A; Inductor Construction:Shielde d; Saturation Current (Isat):34A; Product Range:AMPLA1707S Series; DC Resistance Max:9700µohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 7.4UH, SHIELDED, 18.5A; Inductance:7.4µH; RMS Current (Irms):18.5A; Inductor Construction:Shielded; Saturation Current (Isat):34A; Product Range:AMPLA1707S Series; DC Resistance Max:9700µohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 7.4Uh, Shielded, 18.5A; Inductance Abracon - 73AH9068 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 7.4Uh, Shielded, 18.5A; Inductance Abracon
73AH9068
Inductor, 7.4Uh, Shielded, 18.5A; Inductance Abracon 73AH9068
INDUCTOR, 7.4UH, SHIELDED, 18.5A; Inductance:7.4µH; RMS Current (Irms):18.5A; Inductor Construction:Shielde d; Saturation Current (Isat):34A; Product Range:AMPLA1707S Series; DC Resistance Max:9700µohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 7.4UH, SHIELDED, 18.5A; Inductance:7.4µH; RMS Current (Irms):18.5A; Inductor Construction:Shielded; Saturation Current (Isat):34A; Product Range:AMPLA1707S Series; DC Resistance Max:9700µohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AMPLA1707S-7R4MT 535-AMPLA1707S-7R4MTTR-ND 73AH9069
Product Name AMPLA1707S Molded (Round Wire) Fixed Inductors Inductor, 7.4Uh, Shielded, 18.5A; Inductance Abracon
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Molded (Round Wire)
Application Power Choke
Inductance Range 7.4 microH 7.4 microH
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2125974 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1500 microH
Q Factor 30
View Details
SMD 0.1uH 250MHz Inductor and Choke - 71-0402CS-R10XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.1000 microH
Inductance Tolerance 2 (+/- %)
View Details