Abracon, LLC AMPLA1707S Molded (Round Wire) AMPLA1707S-560MT

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA1707S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 56 μH Temperature Rise Current: 7.8 A Saturation Current: 15 A DC Resistance Max: 62 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 17.6 mm Width: 16.9 mm Height: 7 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA1707S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 56 μH Temperature Rise Current: 7.8 A Saturation Current: 15 A DC Resistance Max: 62 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 17.6 mm Width: 16.9 mm Height: 7 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AMPLA1707S inductor has an inductance of 56 µH with a tolerance of ±20%. It is designed to handle a maximum RMS current of 7.8 A and a saturation current of 15 A. The inductor features a shielded construction, which helps reduce electromagnetic interference. Its DC resistance is a maximum of 0.062 ohms, contributing to efficient performance. The operating temperature range is from -55°C to +125°C, making it suitable for various applications. This component is RoHS compliant and is packaged in tape and reel format, with 200 units per reel. The inductor is intended for use in switching frequencies between 100 kHz and 2 MHz.

Datasheet Summary
Powered by GS/AI

The AMPLA1707S inductor has an inductance of 56 µH with a tolerance of ±20%. It is designed to handle a maximum RMS current of 7.8 A and a saturation current of 15 A. The inductor features a shielded construction, which helps reduce electromagnetic interference. Its DC resistance is a maximum of 0.062 ohms, contributing to efficient performance. The operating temperature range is from -55°C to +125°C, making it suitable for various applications. This component is RoHS compliant and is packaged in tape and reel format, with 200 units per reel. The inductor is intended for use in switching frequencies between 100 kHz and 2 MHz.

Suppliers

Company
Product
Description
Supplier Links
AMPLA1707S Molded (Round Wire) - AMPLA1707S-560MT - Abracon, LLC
Spicewood, TX, United States
AMPLA1707S Molded (Round Wire)
AMPLA1707S-560MT
AMPLA1707S Molded (Round Wire) AMPLA1707S-560MT
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA1707S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 56 μH Temperature Rise Current: 7.8 A Saturation Current: 15 A DC Resistance Max: 62 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 17.6 mm Width: 16.9 mm Height: 7 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AMPLA1707S
  • Application: Power
  • Type: Molded (Round Wire)
  • Rating: N/A
  • Inductance: 56 μH
  • Temperature Rise Current: 7.8 A
  • Saturation Current: 15 A
  • DC Resistance Max: 62 mΩ
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 17.6 mm
  • Width: 16.9 mm
  • Height: 7 mm
  • Part Status: NPI
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet
Fixed Inductors - 535-AMPLA1707S-560MTTR-ND - DigiKey
Thief River Falls, MN, United States
56µH Shielded Molded Inductor 7.8A 62mOhm Max Nonstandard

56µH Shielded Molded Inductor 7.8A 62mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 56Uh, Shielded, 7.8A; Inductance Abracon - 73AH9063 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 56Uh, Shielded, 7.8A; Inductance Abracon
73AH9063
Inductor, 56Uh, Shielded, 7.8A; Inductance Abracon 73AH9063
INDUCTOR, 56UH, SHIELDED, 7.8A; Inductance:56µH; RMS Current (Irms):7.8A; Inductor Construction:Shielde d; Saturation Current (Isat):15A; Product Range:AMPLA1707S Series; DC Resistance Max:0.062ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 56UH, SHIELDED, 7.8A; Inductance:56µH; RMS Current (Irms):7.8A; Inductor Construction:Shielded; Saturation Current (Isat):15A; Product Range:AMPLA1707S Series; DC Resistance Max:0.062ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 56Uh, Shielded, 7.8A; Inductance Abracon - 73AH9062 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 56Uh, Shielded, 7.8A; Inductance Abracon
73AH9062
Inductor, 56Uh, Shielded, 7.8A; Inductance Abracon 73AH9062
INDUCTOR, 56UH, SHIELDED, 7.8A; Inductance:56µH; RMS Current (Irms):7.8A; Inductor Construction:Shielde d; Saturation Current (Isat):15A; Product Range:AMPLA1707S Series; DC Resistance Max:0.062ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 56UH, SHIELDED, 7.8A; Inductance:56µH; RMS Current (Irms):7.8A; Inductor Construction:Shielded; Saturation Current (Isat):15A; Product Range:AMPLA1707S Series; DC Resistance Max:0.062ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AMPLA1707S-560MT 535-AMPLA1707S-560MTTR-ND 73AH9063
Product Name AMPLA1707S Molded (Round Wire) Fixed Inductors Inductor, 56Uh, Shielded, 7.8A; Inductance Abracon
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Molded (Round Wire)
Application Power Choke
Inductance Range 56 microH 56 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-143-899-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - 2176636-4 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1.8 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details