TE Connectivity Power Inductors 2176636-4

Description
Dimensions Product Height : 2 MM  [.078 INCH ] Product Length : 3.2 MM  [.125 INCH ] Product Width : 2.5 MM  [.098 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 390 DC Resistance (OHM) : .7 Inductance (MICHEN) : 1.8 Passive Component Tolerance (PCT) : 10 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Dimensions Product Height : 2 MM  [.078 INCH ] Product Length : 3.2 MM  [.125 INCH ] Product Width : 2.5 MM  [.098 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 390 DC Resistance (OHM) : .7 Inductance (MICHEN) : 1.8 Passive Component Tolerance (PCT) : 10 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Inductors - 2176636-4 - TE Connectivity
Berwyn, PA, United States
Power Inductors
2176636-4
Power Inductors 2176636-4
Dimensions Product Height : 2 MM  [.078 INCH ] Product Length : 3.2 MM  [.125 INCH ] Product Width : 2.5 MM  [.098 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 390 DC Resistance (OHM) : .7 Inductance (MICHEN) : 1.8 Passive Component Tolerance (PCT) : 10 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Dimensions


  • Product Height : 2 MM  [.078 INCH ]
  • Product Length : 3.2 MM  [.125 INCH ]
  • Product Width : 2.5 MM  [.098 INCH ]

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 390
  • DC Resistance (OHM) : .7
  • Inductance (MICHEN) : 1.8
  • Passive Component Tolerance (PCT) : 10

Operation/Application


  • Shielded : No

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Wire Wound

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now Datasheet
Surface Mount Inductors - 171100 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
171100
Surface Mount Inductors 171100
TE Connectivity 36273225201R8K

TE Connectivity 36273225201R8K

Supplier's Site
Surface Mount Inductors - 171099 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
171099
Surface Mount Inductors 171099
TE Connectivity 36273225201R8K

TE Connectivity 36273225201R8K

Supplier's Site
Surface Mount Inductors - 171100P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
171100P
Surface Mount Inductors 171100P
TE Connectivity 36273225201R8K

TE Connectivity 36273225201R8K

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 2176636-4 171100
Product Name Power Inductors Surface Mount Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1.8 microH 1.8 microH
Inductance Tolerance 10 (+/- %)
DCR 0.7000 ohms
Unlock Full Specs
to access all available technical data