Abracon, LLC AMPLA1707S Molded (Round Wire) AMPLA1707S-1R3MT

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA1707S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 1.3 μH Temperature Rise Current: 49 A Saturation Current: 67 A DC Resistance Max: 2.3 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 17.6 mm Width: 16.9 mm Height: 7 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA1707S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 1.3 μH Temperature Rise Current: 49 A Saturation Current: 67 A DC Resistance Max: 2.3 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 17.6 mm Width: 16.9 mm Height: 7 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMPLA1707S Molded (Round Wire) - AMPLA1707S-1R3MT - Abracon, LLC
Spicewood, TX, United States
AMPLA1707S Molded (Round Wire)
AMPLA1707S-1R3MT
AMPLA1707S Molded (Round Wire) AMPLA1707S-1R3MT
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA1707S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 1.3 μH Temperature Rise Current: 49 A Saturation Current: 67 A DC Resistance Max: 2.3 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 17.6 mm Width: 16.9 mm Height: 7 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AMPLA1707S
  • Application: Power
  • Type: Molded (Round Wire)
  • Rating: N/A
  • Inductance: 1.3 μH
  • Temperature Rise Current: 49 A
  • Saturation Current: 67 A
  • DC Resistance Max: 2.3 mΩ
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 17.6 mm
  • Width: 16.9 mm
  • Height: 7 mm
  • Part Status: NPI
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet
Fixed Inductors - 535-AMPLA1707S-1R3MTTR-ND - DigiKey
Thief River Falls, MN, United States
1.3µH Shielded Molded Inductor 49A 2.3mOhm Max Nonstandard

1.3µH Shielded Molded Inductor 49A 2.3mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 1.3Uh, Shielded, 49A; Inductance Abracon - 73AH9034 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.3Uh, Shielded, 49A; Inductance Abracon
73AH9034
Inductor, 1.3Uh, Shielded, 49A; Inductance Abracon 73AH9034
INDUCTOR, 1.3UH, SHIELDED, 49A; Inductance:1.3µH; RMS Current (Irms):49A; Inductor Construction:Shielde d; Saturation Current (Isat):67A; Product Range:AMPLA1707S Series; DC Resistance Max:2300µohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 1.3UH, SHIELDED, 49A; Inductance:1.3µH; RMS Current (Irms):49A; Inductor Construction:Shielded; Saturation Current (Isat):67A; Product Range:AMPLA1707S Series; DC Resistance Max:2300µohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 1.3Uh, Shielded, 49A; Inductance Abracon - 73AH9035 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.3Uh, Shielded, 49A; Inductance Abracon
73AH9035
Inductor, 1.3Uh, Shielded, 49A; Inductance Abracon 73AH9035
INDUCTOR, 1.3UH, SHIELDED, 49A; Inductance:1.3µH; RMS Current (Irms):49A; Inductor Construction:Shielde d; Saturation Current (Isat):67A; Product Range:AMPLA1707S Series; DC Resistance Max:2300µohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 1.3UH, SHIELDED, 49A; Inductance:1.3µH; RMS Current (Irms):49A; Inductor Construction:Shielded; Saturation Current (Isat):67A; Product Range:AMPLA1707S Series; DC Resistance Max:2300µohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AMPLA1707S-1R3MT 535-AMPLA1707S-1R3MTTR-ND 73AH9034
Product Name AMPLA1707S Molded (Round Wire) Fixed Inductors Inductor, 1.3Uh, Shielded, 49A; Inductance Abracon
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Molded (Round Wire)
Application Power Choke
Inductance Range 1.3 microH 1.3 microH
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-10101 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 1.98 ohms
View Details
2 suppliers
SMD Inductor and Choke - 71-KQ0805TTE12NJ - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Wirewound
Core Material Ferrite
Inductance Range 0.0120 microH
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-C21C-D539-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-20N 026011C-20NXJRW , 026011C-20NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details