TE Connectivity Power Inductors 2176636-5

Description
Dimensions Product Height : 2 MM  [.078 INCH ] Product Length : 3.2 MM  [.125 INCH ] Product Width : 2.5 MM  [.098 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 370 DC Resistance (OHM) : .8 Inductance (MICHEN) : 2.2 Passive Component Tolerance (PCT) : 10 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Dimensions Product Height : 2 MM  [.078 INCH ] Product Length : 3.2 MM  [.125 INCH ] Product Width : 2.5 MM  [.098 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 370 DC Resistance (OHM) : .8 Inductance (MICHEN) : 2.2 Passive Component Tolerance (PCT) : 10 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Inductors - 2176636-5 - TE Connectivity
Berwyn, PA, United States
Power Inductors
2176636-5
Power Inductors 2176636-5
Dimensions Product Height : 2 MM  [.078 INCH ] Product Length : 3.2 MM  [.125 INCH ] Product Width : 2.5 MM  [.098 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 370 DC Resistance (OHM) : .8 Inductance (MICHEN) : 2.2 Passive Component Tolerance (PCT) : 10 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Dimensions


  • Product Height : 2 MM  [.078 INCH ]
  • Product Length : 3.2 MM  [.125 INCH ]
  • Product Width : 2.5 MM  [.098 INCH ]

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 370
  • DC Resistance (OHM) : .8
  • Inductance (MICHEN) : 2.2
  • Passive Component Tolerance (PCT) : 10

Operation/Application


  • Shielded : No

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Wire Wound

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Inductors, Coils, and Chokes
Product Number 2176636-5
Product Name Power Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 2.2 microH
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Molded SMD Inductors - 2176738-4 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0018 microH
View Details
High Frequency & RF Inductors - 2-1624112-6 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0360 microH
View Details
2 suppliers
Chokes - 1879855-8 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.6500 ohms
Impedance 600 ohms
View Details
High Frequency & RF Inductors - 1879023-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0056 microH
View Details
2 suppliers