Abracon, LLC AMPLA1004S Molded (Round Wire) AMPLA1004S-R22MT

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA1004S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 220 nH Temperature Rise Current: 35 A Saturation Current: 60 A DC Resistance Max: 1 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 11 mm Width: 10 mm Height: 4 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA1004S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 220 nH Temperature Rise Current: 35 A Saturation Current: 60 A DC Resistance Max: 1 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 11 mm Width: 10 mm Height: 4 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMPLA1004S Molded (Round Wire) - AMPLA1004S-R22MT - Abracon, LLC
Spicewood, TX, United States
AMPLA1004S Molded (Round Wire)
AMPLA1004S-R22MT
AMPLA1004S Molded (Round Wire) AMPLA1004S-R22MT
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA1004S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 220 nH Temperature Rise Current: 35 A Saturation Current: 60 A DC Resistance Max: 1 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 11 mm Width: 10 mm Height: 4 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AMPLA1004S
  • Application: Power
  • Type: Molded (Round Wire)
  • Rating: N/A
  • Inductance: 220 nH
  • Temperature Rise Current: 35 A
  • Saturation Current: 60 A
  • DC Resistance Max: 1 mΩ
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 11 mm
  • Width: 10 mm
  • Height: 4 mm
  • Part Status: NPI
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet
Fixed Inductors - 535-AMPLA1004S-R22MTTR-ND - DigiKey
Thief River Falls, MN, United States
220nH Shielded Molded Inductor 35A 1mOhm Max Nonstandard

220nH Shielded Molded Inductor 35A 1mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 220Nh, Shielded, 35A; Inductance Abracon - 73AH8895 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 220Nh, Shielded, 35A; Inductance Abracon
73AH8895
Inductor, 220Nh, Shielded, 35A; Inductance Abracon 73AH8895
INDUCTOR, 220NH, SHIELDED, 35A; Inductance:220nH; RMS Current (Irms):35A; Inductor Construction:Shielde d; Saturation Current (Isat):60A; Product Range:AMPLA1004S Series; DC Resistance Max:1000µohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 220NH, SHIELDED, 35A; Inductance:220nH; RMS Current (Irms):35A; Inductor Construction:Shielded; Saturation Current (Isat):60A; Product Range:AMPLA1004S Series; DC Resistance Max:1000µohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 220Nh, Shielded, 35A; Inductance Abracon - 73AH8894 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 220Nh, Shielded, 35A; Inductance Abracon
73AH8894
Inductor, 220Nh, Shielded, 35A; Inductance Abracon 73AH8894
INDUCTOR, 220NH, SHIELDED, 35A; Inductance:220nH; RMS Current (Irms):35A; Inductor Construction:Shielde d; Saturation Current (Isat):60A; Product Range:AMPLA1004S Series; DC Resistance Max:1000µohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 220NH, SHIELDED, 35A; Inductance:220nH; RMS Current (Irms):35A; Inductor Construction:Shielded; Saturation Current (Isat):60A; Product Range:AMPLA1004S Series; DC Resistance Max:1000µohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AMPLA1004S-R22MT 535-AMPLA1004S-R22MTTR-ND 73AH8895
Product Name AMPLA1004S Molded (Round Wire) Fixed Inductors Inductor, 220Nh, Shielded, 35A; Inductance Abracon
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Molded (Round Wire)
Application Power Choke
Inductance Range 0.2200 microH 0.2200 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-220MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-408R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 8.2 microH
DCR 0.0200 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J274JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details