Abracon, LLC AMPLA1004S Molded (Round Wire) AMPLA1004S-2R5MT

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA1004S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 2.5 μH Temperature Rise Current: 11.5 A Saturation Current: 23 A DC Resistance Max: 8.7 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 11 mm Width: 10 mm Height: 4 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA1004S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 2.5 μH Temperature Rise Current: 11.5 A Saturation Current: 23 A DC Resistance Max: 8.7 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 11 mm Width: 10 mm Height: 4 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMPLA1004S Molded (Round Wire) - AMPLA1004S-2R5MT - Abracon, LLC
Spicewood, TX, United States
AMPLA1004S Molded (Round Wire)
AMPLA1004S-2R5MT
AMPLA1004S Molded (Round Wire) AMPLA1004S-2R5MT
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA1004S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 2.5 μH Temperature Rise Current: 11.5 A Saturation Current: 23 A DC Resistance Max: 8.7 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 11 mm Width: 10 mm Height: 4 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AMPLA1004S
  • Application: Power
  • Type: Molded (Round Wire)
  • Rating: N/A
  • Inductance: 2.5 μH
  • Temperature Rise Current: 11.5 A
  • Saturation Current: 23 A
  • DC Resistance Max: 8.7 mΩ
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 11 mm
  • Width: 10 mm
  • Height: 4 mm
  • Part Status: NPI
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet
Fixed Inductors - 535-AMPLA1004S-2R5MTTR-ND - DigiKey
Thief River Falls, MN, United States
2.5µH Shielded Molded Inductor 11.5A 8.7mOhm Max Nonstandard

2.5µH Shielded Molded Inductor 11.5A 8.7mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 2.5Uh, Shielded, 11.5A; Inductance Abracon - 73AH8935 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.5Uh, Shielded, 11.5A; Inductance Abracon
73AH8935
Inductor, 2.5Uh, Shielded, 11.5A; Inductance Abracon 73AH8935
INDUCTOR, 2.5UH, SHIELDED, 11.5A; Inductance:2.5µH; RMS Current (Irms):11.5A; Inductor Construction:Shielde d; Saturation Current (Isat):23A; Product Range:AMPLA1004S Series; DC Resistance Max:8700µohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 2.5UH, SHIELDED, 11.5A; Inductance:2.5µH; RMS Current (Irms):11.5A; Inductor Construction:Shielded; Saturation Current (Isat):23A; Product Range:AMPLA1004S Series; DC Resistance Max:8700µohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 2.5Uh, Shielded, 11.5A; Inductance Abracon - 73AH8934 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.5Uh, Shielded, 11.5A; Inductance Abracon
73AH8934
Inductor, 2.5Uh, Shielded, 11.5A; Inductance Abracon 73AH8934
INDUCTOR, 2.5UH, SHIELDED, 11.5A; Inductance:2.5µH; RMS Current (Irms):11.5A; Inductor Construction:Shielde d; Saturation Current (Isat):23A; Product Range:AMPLA1004S Series; DC Resistance Max:8700µohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 2.5UH, SHIELDED, 11.5A; Inductance:2.5µH; RMS Current (Irms):11.5A; Inductor Construction:Shielded; Saturation Current (Isat):23A; Product Range:AMPLA1004S Series; DC Resistance Max:8700µohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AMPLA1004S-2R5MT 535-AMPLA1004S-2R5MTTR-ND 73AH8935
Product Name AMPLA1004S Molded (Round Wire) Fixed Inductors Inductor, 2.5Uh, Shielded, 11.5A; Inductance Abracon
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Molded (Round Wire)
Application Power Choke
Inductance Range 2.5 microH 2.5 microH
Unlock Full Specs
to access all available technical data

Similar Products

Storage Choke, high design - DSH - SCHURTER Inc
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Inductance Range 10 to 2000 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - 1625812-5 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 220 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details