Abracon, LLC AMPLA1004S Molded (Round Wire) AMPLA1004S-1R2MT

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA1004S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 1.2 μH Temperature Rise Current: 17 A Saturation Current: 33 A DC Resistance Max: 3.8 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 11 mm Width: 10 mm Height: 4 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA1004S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 1.2 μH Temperature Rise Current: 17 A Saturation Current: 33 A DC Resistance Max: 3.8 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 11 mm Width: 10 mm Height: 4 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AMPLA1004S-1R2MT is a molded inductor from Abracon, LLC, featuring a compact size of 11.0 x 10.0 x 3.8 mm. It is designed for applications requiring high current density and operates effectively within a frequency range of 100 kHz to 2 MHz. The inductor has an inductance value of 1.2 µH with a tolerance of 20%. It can handle a temperature rise current of 17 A and a saturation current of 33 A, with a maximum DC resistance of 3.8 m,Ѷ. The operating temperature range is from -55°C to +125°C, making it suitable for various environments. The product is RoHS compliant and comes in a tape and reel packaging of 500 pieces per reel. This inductor is applicable in body electronics, infotainment systems, electric vehicles, lighting, solar inverters, and industrial applications.

Datasheet Summary
Powered by GS/AI

The AMPLA1004S-1R2MT is a molded inductor from Abracon, LLC, featuring a compact size of 11.0 x 10.0 x 3.8 mm. It is designed for applications requiring high current density and operates effectively within a frequency range of 100 kHz to 2 MHz. The inductor has an inductance value of 1.2 µH with a tolerance of 20%. It can handle a temperature rise current of 17 A and a saturation current of 33 A, with a maximum DC resistance of 3.8 m,Ѷ. The operating temperature range is from -55°C to +125°C, making it suitable for various environments. The product is RoHS compliant and comes in a tape and reel packaging of 500 pieces per reel. This inductor is applicable in body electronics, infotainment systems, electric vehicles, lighting, solar inverters, and industrial applications.

Suppliers

Company
Product
Description
Supplier Links
AMPLA1004S Molded (Round Wire) - AMPLA1004S-1R2MT - Abracon, LLC
Spicewood, TX, United States
AMPLA1004S Molded (Round Wire)
AMPLA1004S-1R2MT
AMPLA1004S Molded (Round Wire) AMPLA1004S-1R2MT
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA1004S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 1.2 μH Temperature Rise Current: 17 A Saturation Current: 33 A DC Resistance Max: 3.8 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 11 mm Width: 10 mm Height: 4 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AMPLA1004S
  • Application: Power
  • Type: Molded (Round Wire)
  • Rating: N/A
  • Inductance: 1.2 μH
  • Temperature Rise Current: 17 A
  • Saturation Current: 33 A
  • DC Resistance Max: 3.8 mΩ
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 11 mm
  • Width: 10 mm
  • Height: 4 mm
  • Part Status: NPI
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet
Fixed Inductors - 535-AMPLA1004S-1R2MTTR-ND - DigiKey
Thief River Falls, MN, United States
1.2µH Shielded Molded Inductor 17A 3.8mOhm Max Nonstandard

1.2µH Shielded Molded Inductor 17A 3.8mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 1.2Uh, Shielded, 17A; Inductance Abracon - 73AH8921 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.2Uh, Shielded, 17A; Inductance Abracon
73AH8921
Inductor, 1.2Uh, Shielded, 17A; Inductance Abracon 73AH8921
INDUCTOR, 1.2UH, SHIELDED, 17A; Inductance:1.2µH; RMS Current (Irms):17A; Inductor Construction:Shielde d; Saturation Current (Isat):33A; Product Range:AMPLA1004S Series; DC Resistance Max:3800µohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 1.2UH, SHIELDED, 17A; Inductance:1.2µH; RMS Current (Irms):17A; Inductor Construction:Shielded; Saturation Current (Isat):33A; Product Range:AMPLA1004S Series; DC Resistance Max:3800µohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 1.2Uh, Shielded, 17A; Inductance Abracon - 73AH8920 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.2Uh, Shielded, 17A; Inductance Abracon
73AH8920
Inductor, 1.2Uh, Shielded, 17A; Inductance Abracon 73AH8920
INDUCTOR, 1.2UH, SHIELDED, 17A; Inductance:1.2µH; RMS Current (Irms):17A; Inductor Construction:Shielde d; Saturation Current (Isat):33A; Product Range:AMPLA1004S Series; DC Resistance Max:3800µohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 1.2UH, SHIELDED, 17A; Inductance:1.2µH; RMS Current (Irms):17A; Inductor Construction:Shielded; Saturation Current (Isat):33A; Product Range:AMPLA1004S Series; DC Resistance Max:3800µohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AMPLA1004S-1R2MT 535-AMPLA1004S-1R2MTTR-ND 73AH8921
Product Name AMPLA1004S Molded (Round Wire) Fixed Inductors Inductor, 1.2Uh, Shielded, 17A; Inductance Abracon
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Molded (Round Wire)
Application Power Choke
Inductance Range 1.2 microH 1.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-2R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.5 microH
DCR 0.0100 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J273JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details