Triad Magnetics AX104R Series SMD Power Shielded Inductors AX104R-2R5

Description
Slim type Self shielded Height: 4.0 mm maximum Low resistance Excellent DC current characteristics
Request a Quote Datasheet
Description
Slim type Self shielded Height: 4.0 mm maximum Low resistance Excellent DC current characteristics
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AX104R Series SMD Power Shielded Inductors - AX104R-2R5 - Triad Magnetics
Perris, California, United States
AX104R Series SMD Power Shielded Inductors
AX104R-2R5
AX104R Series SMD Power Shielded Inductors AX104R-2R5
Slim type Self shielded Height: 4.0 mm maximum Low resistance Excellent DC current characteristics

Slim type
Self shielded
Height: 4.0 mm maximum
Low resistance
Excellent DC current characteristics

Supplier's Site
Fixed Inductors - AX104R-2R5-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
AX104R-2R5-ND
Fixed Inductors AX104R-2R5-ND
2.5µH Shielded Wirewound Inductor 6.1A 10mOhm Max Nonstandard

2.5µH Shielded Wirewound Inductor 6.1A 10mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Triad Magnetics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AX104R-2R5 AX104R-2R5-ND
Product Name AX104R Series SMD Power Shielded Inductors Fixed Inductors
Technology Standard
Inductance Range 2.5 microH
DCR 0.0100 ohms 0.0100 ohms
Rated DC Current 6100 milliamps
Molded / Shielded Shielded Shielded
Unlock Full Specs
to access all available technical data

Similar Products

AX1005 - 102K Series SMD Power Shielded Inductors - AX1005-102K - Triad Magnetics
Specs
Technology Standard
DCR 0.0032 ohms
Rated DC Current 220 milliamps
View Details
2 suppliers
E - Core Common Mode Inductor - CME375-5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 28600 to ? microH
DCR 0.3160 ohms
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.0400 ohms
View Details
2 suppliers
Common Mode Chokes - CME375-9-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details