Abracon, LLC Fixed Inductors AMDLA7030Q-6R8MT

Description
6.8µH Shielded Molded Inductor 4.2A 50mOhm Max Nonstandard
Request a Quote Datasheet
Description
6.8µH Shielded Molded Inductor 4.2A 50mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 535-AMDLA7030Q-6R8MTTR-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Shielded Molded Inductor 4.2A 50mOhm Max Nonstandard

6.8µH Shielded Molded Inductor 4.2A 50mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Aec-Q200, 6.8Uh, 4.2A, Shld Rohs Compliant Abracon - 92AH3853 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 6.8Uh, 4.2A, Shld Rohs Compliant Abracon
92AH3853
Inductor, Aec-Q200, 6.8Uh, 4.2A, Shld Rohs Compliant Abracon 92AH3853
INDUCTOR, AEC-Q200, 6.8UH, 4.2A, SHLD ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 6.8UH, 4.2A, SHLD ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 535-AMDLA7030Q-6R8MTTR-ND 92AH3853
Product Name Fixed Inductors Inductor, Aec-Q200, 6.8Uh, 4.2A, Shld Rohs Compliant Abracon
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

E - Core Common Mode Inductor - CME2425-1 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1050 to ? microH
DCR 0.0500 ohms
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-2R2M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers