Triad Magnetics Rod Core Inductor RC-4

Description
Triad high current rod core inductors provide cost effective energy storage. By conditioning the output signal, the inductor smoothes out the current waveform to provide a more stable current. These low cost inductors are designed to be compatible with automated P.C.B. installation.
Request a Quote Datasheet
Description
Triad high current rod core inductors provide cost effective energy storage. By conditioning the output signal, the inductor smoothes out the current waveform to provide a more stable current. These low cost inductors are designed to be compatible with automated P.C.B. installation.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rod Core Inductor - RC-4 - Triad Magnetics
Perris, California, United States
Rod Core Inductor
RC-4
Rod Core Inductor RC-4
Triad high current rod core inductors provide cost effective energy storage. By conditioning the output signal, the inductor smoothes out the current waveform to provide a more stable current. These low cost inductors are designed to be compatible with automated P.C.B. installation.

Triad high current rod core inductors provide cost effective energy storage. By conditioning the output signal, the inductor smoothes out the current waveform to provide a more stable current. These low cost inductors are designed to be compatible with automated P.C.B. installation.

Supplier's Site
Fixed Inductors - 237-1168-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
237-1168-ND
Fixed Inductors 237-1168-ND
1.5mH Unshielded Wirewound Inductor 500mA 1.53Ohm Radial, Vertical Cylinder

1.5mH Unshielded Wirewound Inductor 500mA 1.53Ohm Radial, Vertical Cylinder

Buy Now Datasheet
Inductor;High Frequency;Ind 1.5mH;Tol +/-10%;Cur 0.5A;Thru-Hole;DCR 1.53 Ohms - 70218503 - Allied Electronics, Inc.
Fort Worth, TX, USA
Inductor;High Frequency;Ind 1.5mH;Tol +/-10%;Cur 0.5A;Thru-Hole;DCR 1.53 Ohms
70218503
Inductor;High Frequency;Ind 1.5mH;Tol +/-10%;Cur 0.5A;Thru-Hole;DCR 1.53 Ohms 70218503
Switch Mode⁄High Frequency - Rod Core Inductors TRIAD rod core inductors from Triad Magnetics provide cost effective energy storage. By conditioning the output signal, the inductor smooths out the current waveform to provide a more stable current. These low cost inductors are designed to be compatible with automated P. C. B. installation. Rated Current 10 Amps per Pin Max Rated Current Renders @ 40°C Temp. Rise Weight: 0.03 Lb. Made in China

Switch Mode⁄High Frequency - Rod Core Inductors
TRIAD rod core inductors from Triad Magnetics provide cost effective energy storage. By conditioning the output signal, the inductor smooths out the current waveform to provide a more stable current. These low cost inductors are designed to be compatible with automated P. C. B. installation.

  • Rated Current 10 Amps per Pin Max
  • Rated Current Renders @ 40°C Temp. Rise
  • Weight: 0.03 Lb.
  • Made in China
Supplier's Site
Inductor, 1.5Mh, 500Ma, +10%; Product Range Triad Magnetics - 37B9181 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.5Mh, 500Ma, +10%; Product Range Triad Magnetics
37B9181
Inductor, 1.5Mh, 500Ma, +10%; Product Range Triad Magnetics 37B9181
INDUCTOR, 1.5MH, 500MA, +10%; Product Range:RC Series; Inductance:1.5mH; Inductor Construction:-; RMS Current (Irms):500mA; Saturation Current (Isat):500mA; DC Resistance Max:1.53ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 1.5MH, 500MA, +10%; Product Range:RC Series; Inductance:1.5mH; Inductor Construction:-; RMS Current (Irms):500mA; Saturation Current (Isat):500mA; DC Resistance Max:1.53ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Triad Magnetics DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number RC-4 237-1168-ND 70218503 37B9181
Product Name Rod Core Inductor Fixed Inductors Inductor;High Frequency;Ind 1.5mH;Tol +/-10%;Cur 0.5A;Thru-Hole;DCR 1.53 Ohms Inductor, 1.5Mh, 500Ma, +10%; Product Range Triad Magnetics
Technology Standard
Inductance Range 1500 microH 1500 microH 1500 microH
DCR 1.53 ohms 1.53 ohms 1.53 ohms 1.53 ohms
Rated DC Current 500 milliamps 500 milliamps 500 milliamps
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Smoothing Filter Chokes - C-49U - Triad Magnetics
Specs
Rated DC Current 5000 milliamps
DCR 3.8 ohms
View Details
3 suppliers
Fixed Inductors - FIT80-2-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
E - Core Common Mode Inductor - CME375-2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6900 to ? microH
DCR 0.0770 ohms
View Details
3 suppliers
E - Core Common Mode Inductor - CME375-9 - Triad Magnetics
Specs
Technology Standard
Inductance Range 176100 to ? microH
DCR 1.98 ohms
View Details
4 suppliers