Abracon, LLC Fixed Inductors AMDLA3020Q-R33MT

Description
330nH Shielded Molded Inductor 8A 15mOhm Max Nonstandard
Request a Quote Datasheet
Description
330nH Shielded Molded Inductor 8A 15mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 535-AMDLA3020Q-R33MTTR-ND - DigiKey
Thief River Falls, MN, United States
330nH Shielded Molded Inductor 8A 15mOhm Max Nonstandard

330nH Shielded Molded Inductor 8A 15mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 535-AMDLA3020Q-R33MTTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

026011C (0703) Ceramic Chip Inductors - 026011C-20N 026011C-20NXJRW , 026011C-20NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Chokes - 1879855-8 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.6500 ohms
Impedance 600 ohms
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-5698-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details