TE Connectivity Chokes 1879855-8

Description
Dimensions Passive Component Dimensions (MM) : 1 x .5 x .5 Electrical Characteristics Current Rating (Max) (MAMP) : 200 DC Resistance (OHM) : .65 Impedance (OHM) : 600 Product Type Features Package Size Code : 0402
Request a Quote
Description
Dimensions Passive Component Dimensions (MM) : 1 x .5 x .5 Electrical Characteristics Current Rating (Max) (MAMP) : 200 DC Resistance (OHM) : .65 Impedance (OHM) : 600 Product Type Features Package Size Code : 0402
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chokes - 1879855-8 - TE Connectivity
Berwyn, PA, United States
Dimensions Passive Component Dimensions (MM) : 1 x .5 x .5 Electrical Characteristics Current Rating (Max) (MAMP) : 200 DC Resistance (OHM) : .65 Impedance (OHM) : 600 Product Type Features Package Size Code : 0402

Dimensions


  • Passive Component Dimensions (MM) : 1 x .5 x .5

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 200
  • DC Resistance (OHM) : .65
  • Impedance (OHM) : 600

Product Type Features


  • Package Size Code : 0402
Buy Now

Technical Specifications

  TE Connectivity
Product Category Inductors, Coils, and Chokes
Product Number 1879855-8
Product Name Chokes
Application Power Choke
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176638-5 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 120 microH
View Details
Power Inductors - 1-1676960-2 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 10 microH
View Details
Power Inductors - 1-2176785-3 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 4.7 microH
View Details
Power Inductors - 1-2176636-3 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 10 microH
View Details
2 suppliers