Abracon, LLC AMDLA1306S Molded (Round Wire) AMDLA1306S-R56MT

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMDLA1306S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 560 nH Temperature Rise Current: 33.5 A Saturation Current: 50 A DC Resistance Max: 1.3 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 13.5 mm Width: 12.6 mm Height: 6.5 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMDLA1306S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 560 nH Temperature Rise Current: 33.5 A Saturation Current: 50 A DC Resistance Max: 1.3 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 13.5 mm Width: 12.6 mm Height: 6.5 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMDLA1306S Molded (Round Wire) - AMDLA1306S-R56MT - Abracon, LLC
Spicewood, TX, United States
AMDLA1306S Molded (Round Wire)
AMDLA1306S-R56MT
AMDLA1306S Molded (Round Wire) AMDLA1306S-R56MT
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMDLA1306S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 560 nH Temperature Rise Current: 33.5 A Saturation Current: 50 A DC Resistance Max: 1.3 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 13.5 mm Width: 12.6 mm Height: 6.5 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AMDLA1306S
  • Application: Power
  • Type: Molded (Round Wire)
  • Rating: N/A
  • Inductance: 560 nH
  • Temperature Rise Current: 33.5 A
  • Saturation Current: 50 A
  • DC Resistance Max: 1.3 mΩ
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 13.5 mm
  • Width: 12.6 mm
  • Height: 6.5 mm
  • Part Status: NPI
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet
Fixed Inductors - 535-AMDLA1306S-R56MTTR-ND - DigiKey
Thief River Falls, MN, United States
560nH Shielded Molded Inductor 33.5A 1.3mOhm Max Nonstandard

560nH Shielded Molded Inductor 33.5A 1.3mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AMDLA1306S-R56MT 535-AMDLA1306S-R56MTTR-ND
Product Name AMDLA1306S Molded (Round Wire) Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Molded (Round Wire)
Application Power Choke
Inductance Range 0.5600 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-127-623-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - 2176641-3 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 0.4700 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details