TE Connectivity Power Inductors 2176641-3

Description
Dimensions Product Height : 4.7 MM  [.185 INCH ] Product Length : 5.7 MM  [.224 INCH ] Product Width : 5 MM  [.196 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 4800 DC Resistance (OHM) : .0182 Inductance (MICHEN) : .47 Passive Component Tolerance (PCT) : 20 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Dimensions Product Height : 4.7 MM  [.185 INCH ] Product Length : 5.7 MM  [.224 INCH ] Product Width : 5 MM  [.196 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 4800 DC Resistance (OHM) : .0182 Inductance (MICHEN) : .47 Passive Component Tolerance (PCT) : 20 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Inductors - 2176641-3 - TE Connectivity
Berwyn, PA, United States
Power Inductors
2176641-3
Power Inductors 2176641-3
Dimensions Product Height : 4.7 MM  [.185 INCH ] Product Length : 5.7 MM  [.224 INCH ] Product Width : 5 MM  [.196 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 4800 DC Resistance (OHM) : .0182 Inductance (MICHEN) : .47 Passive Component Tolerance (PCT) : 20 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Dimensions


  • Product Height : 4.7 MM  [.185 INCH ]
  • Product Length : 5.7 MM  [.224 INCH ]
  • Product Width : 5 MM  [.196 INCH ]

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 4800
  • DC Resistance (OHM) : .0182
  • Inductance (MICHEN) : .47
  • Passive Component Tolerance (PCT) : 20

Operation/Application


  • Shielded : No

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Wire Wound

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now Datasheet
Surface Mount Inductors - 171218 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
171218
Surface Mount Inductors 171218
TE Connectivity 3627575047CR47M

TE Connectivity 3627575047CR47M

Supplier's Site
Surface Mount Inductors - 171217 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
171217
Surface Mount Inductors 171217
TE Connectivity 3627575047CR47M

TE Connectivity 3627575047CR47M

Supplier's Site
Surface Mount Inductors - 171218P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
171218P
Surface Mount Inductors 171218P
Power Inductor SMD 3627C R47 20%

Power Inductor SMD 3627C R47 20%

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 2176641-3 171218 171218P
Product Name Power Inductors Surface Mount Inductors Surface Mount Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke Power Choke
Inductance Range 0.4700 microH 0.4700 microH 0.4700 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0182 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chokes - 2-1624117-0 - TE Connectivity
TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Ferrite Bead
Application Power Choke
View Details
2 suppliers
Chokes - 1-1879855-7 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.0950 ohms
Impedance 120 ohms
View Details
Chokes - 1-1879855-8 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.2800 ohms
Impedance 220 ohms
View Details
2 suppliers
Fixed Inductors - 1712-3627453226C2R2MTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details