TDK Corporation CHIP VARISTOR AVRM0603C080MT101N

Description
Chip varistor is ESD protection device. Can replace a TVS diode + Capacitor combination. , Smart Phone, Mobile Phone, Tablet, Note PC, DVC, DSC, Car Multimedia , Excellent electrostatic absorption capability. Response is as good or better than TVS diode. Keeps symmetrical current-voltage characteristics even after electrostatic absorption. , No polarity, due to symmetrical current-voltage characteristics. Equivalent to anode common type TVS diode. , Excellent mount reliability. Good for Pb-free soldering. Adopted (Ni/Sn) electroplating. , Can replace a TVS diode + Capacitor combination. Reduced footprint and total mounting cost.
Request a Quote Datasheet
Description
Chip varistor is ESD protection device. Can replace a TVS diode + Capacitor combination. , Smart Phone, Mobile Phone, Tablet, Note PC, DVC, DSC, Car Multimedia , Excellent electrostatic absorption capability. Response is as good or better than TVS diode. Keeps symmetrical current-voltage characteristics even after electrostatic absorption. , No polarity, due to symmetrical current-voltage characteristics. Equivalent to anode common type TVS diode. , Excellent mount reliability. Good for Pb-free soldering. Adopted (Ni/Sn) electroplating. , Can replace a TVS diode + Capacitor combination. Reduced footprint and total mounting cost.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CHIP VARISTOR - AVRM0603C080MT101N - TDK Corporation
Chuo, Tokyo, Japan
CHIP VARISTOR
AVRM0603C080MT101N
CHIP VARISTOR AVRM0603C080MT101N
Chip varistor is ESD protection device. Can replace a TVS diode + Capacitor combination. , Smart Phone, Mobile Phone, Tablet, Note PC, DVC, DSC, Car Multimedia , Excellent electrostatic absorption capability. Response is as good or better than TVS diode. Keeps symmetrical current-voltage characteristics even after electrostatic absorption. , No polarity, due to symmetrical current-voltage characteristics. Equivalent to anode common type TVS diode. , Excellent mount reliability. Good for Pb-free soldering. Adopted (Ni/Sn) electroplating. , Can replace a TVS diode + Capacitor combination. Reduced footprint and total mounting cost.

Chip varistor is ESD protection device. Can replace a TVS diode + Capacitor combination. , Smart Phone, Mobile Phone, Tablet, Note PC, DVC, DSC, Car Multimedia , Excellent electrostatic absorption capability. Response is as good or better than TVS diode. Keeps symmetrical current-voltage characteristics even after electrostatic absorption. , No polarity, due to symmetrical current-voltage characteristics. Equivalent to anode common type TVS diode. , Excellent mount reliability. Good for Pb-free soldering. Adopted (Ni/Sn) electroplating. , Can replace a TVS diode + Capacitor combination. Reduced footprint and total mounting cost.

Supplier's Site
Varistors, MOVs - 445-174341-2-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
445-174341-2-ND
Varistors, MOVs 445-174341-2-ND
8V 4A Varistor 1 Circuit Surface Mount 0201 (0603 Metric)

8V 4A Varistor 1 Circuit Surface Mount 0201 (0603 Metric)

Buy Now Datasheet
Varistors, MOVs - 445-174341-1-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
445-174341-1-ND
Varistors, MOVs 445-174341-1-ND
8V 4A Varistor 1 Circuit Surface Mount 0201 (0603 Metric)

8V 4A Varistor 1 Circuit Surface Mount 0201 (0603 Metric)

Buy Now Datasheet
Varistors, MOVs - 445-174341-6-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
445-174341-6-ND
Varistors, MOVs 445-174341-6-ND
8V 4A Varistor 1 Circuit Surface Mount 0201 (0603 Metric)

8V 4A Varistor 1 Circuit Surface Mount 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  TDK Corporation DigiKey
Product Category Varistors Varistors
Product Number AVRM0603C080MT101N 445-174341-2-ND
Product Name CHIP VARISTOR Varistors, MOVs
Operating DC Voltage 6.4 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
NV73S Multilayer type metal oxide varistors NEW -  - KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology
Operating DC Voltage 10.2 volts
View Details
CHIP VARISTOR - AVR-M2012C390KT6AB - TDK Corporation
Specs
Operating DC Voltage 35 volts
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
2 suppliers
Overvoltage Protection - Varistors - Specialty - Series: ZA HiRel - 87063-028 - 87063-028 - Littelfuse, Inc.
Specs
Operating DC Voltage 62 volts
Operating AC Voltage 35 volts
View Details