Trigon Components, Inc. VMO07 Series

Description
SERIES VMO07 DESCRIPTION Transient/Surge Absorber, ø7mm VOLTAGE RANGE 18 to 560V ENERGY 1.2 to 39J TYP CAPACITANCE 75 to 3500pF PACKAGE Radial FEATURE •Fast response time. •Low leakage current. •Excellent voltage & energy ratio. •Low standby power and no follow on current. •High performance in surge current handing capability. High performance in clamping voltage
Description
SERIES VMO07 DESCRIPTION Transient/Surge Absorber, ø7mm VOLTAGE RANGE 18 to 560V ENERGY 1.2 to 39J TYP CAPACITANCE 75 to 3500pF PACKAGE Radial FEATURE •Fast response time. •Low leakage current. •Excellent voltage & energy ratio. •Low standby power and no follow on current. •High performance in surge current handing capability. High performance in clamping voltage

Suppliers

Company
Product
Description
Supplier Links
SERIES VMO07 DESCRIPTION Transient/Surge Absorber, ø7mm VOLTAGE RANGE 18 to 560V ENERGY 1.2 to 39J TYP CAPACITANCE 75 to 3500pF PACKAGE Radial FEATURE •Fast response time. •Low leakage current. •Excellent voltage & energy ratio. •Low standby power and no follow on current. •High performance in surge current handing capability. High performance in clamping voltage
SERIESVMO07
DESCRIPTIONTransient/Surge Absorber, Ø7mm
VOLTAGE RANGE18 to 560V
ENERGY1.2 to 39J
TYP CAPACITANCE75 to 3500pF
PACKAGERadial
FEATURE•Fast response time.
•Low leakage current.
•Excellent voltage & energy ratio.
•Low standby power and no follow on current.
•High performance in surge current handing capability.
High performance in clamping voltage
Supplier's Site

Technical Specifications

  Trigon Components, Inc.
Product Category Varistors
Product Number VMO07 Series
Lead Style Radial
Diameter 7 mm (0.2756 inch)
Mounting Option Through Hole
Temperature Coefficient -0.05% / C
Unlock Full Specs
to access all available technical data

Similar Products

Varistors, MOVs - 2019-NV73A2ATTE33CT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology; Other
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
AMCV-0603 - AMCV-0603-5R5-C800N-T - Abracon, LLC
Specs
Operating DC Voltage 5.5 volts
Operating AC Voltage 4 volts
Operating Temperature -67 to ? F (-55 to ? C)
View Details
 - VMO10 Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Lead Style Radial
Diameter 10 mm (0.3937 inch)
Mounting Option Through Hole
View Details