Hammond Manufacturing Company Inc. Transformers - Audio Transformers - Speaker Level 119DA

Description
In response to requests from the "Collins Collectors Association" we developed a high quality, matching audio transformer for older equipment with 600 ohm audio output, driving modern low impedance speakers. Or it can also be used for driving "classic" high impedance speakers used with newer equipment. Simply turn the 119DA around - swaping primary for secondary (ie...4 or 8 ohm input - with 600 ohms out). Features Large core area for excellent low frequency response Manufactured with high quality 29M6 laminations (for low distortion) Concentric wound for excellent coupling Isolation type transformer (ie...separate primary and secondary) Primary: 600 Ohms (using 6" wire leads) Secondary: 8 Ohms with a 4 Ohm center tap (using solder lugs) Power: Rated at 12 watts Frequency response: 30 Hz. - 20 Khz. (+/- 1 db @ Full Power - 1 Khz. Reference) Weight: 1 pound, 4 oz. Mounting: 2 hole bracket mount - on 2 & 13/16" mounting hole centers Cost: under $40.00 U.S. ! IN STOCK - check out our Classic Distributors. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Overall Dimensions - Two Hole - Mounting Height - Width - Depth - Mounting Centers - Hole 119DA - 2.00 3.28 2.35 2.81 0.19
Request a Quote Datasheet
Description
In response to requests from the "Collins Collectors Association" we developed a high quality, matching audio transformer for older equipment with 600 ohm audio output, driving modern low impedance speakers. Or it can also be used for driving "classic" high impedance speakers used with newer equipment. Simply turn the 119DA around - swaping primary for secondary (ie...4 or 8 ohm input - with 600 ohms out). Features Large core area for excellent low frequency response Manufactured with high quality 29M6 laminations (for low distortion) Concentric wound for excellent coupling Isolation type transformer (ie...separate primary and secondary) Primary: 600 Ohms (using 6" wire leads) Secondary: 8 Ohms with a 4 Ohm center tap (using solder lugs) Power: Rated at 12 watts Frequency response: 30 Hz. - 20 Khz. (+/- 1 db @ Full Power - 1 Khz. Reference) Weight: 1 pound, 4 oz. Mounting: 2 hole bracket mount - on 2 & 13/16" mounting hole centers Cost: under $40.00 U.S. ! IN STOCK - check out our Classic Distributors. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Overall Dimensions - Two Hole - Mounting Height - Width - Depth - Mounting Centers - Hole 119DA - 2.00 3.28 2.35 2.81 0.19
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Audio Transformers - Speaker Level - 119DA - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Transformers - Audio Transformers - Speaker Level
119DA
Transformers - Audio Transformers - Speaker Level 119DA
In response to requests from the "Collins Collectors Association" we developed a high quality, matching audio transformer for older equipment with 600 ohm audio output, driving modern low impedance speakers. Or it can also be used for driving "classic" high impedance speakers used with newer equipment. Simply turn the 119DA around - swaping primary for secondary (ie...4 or 8 ohm input - with 600 ohms out). Features Large core area for excellent low frequency response Manufactured with high quality 29M6 laminations (for low distortion) Concentric wound for excellent coupling Isolation type transformer (ie...separate primary and secondary) Primary: 600 Ohms (using 6" wire leads) Secondary: 8 Ohms with a 4 Ohm center tap (using solder lugs) Power: Rated at 12 watts Frequency response: 30 Hz. - 20 Khz. (+/- 1 db @ Full Power - 1 Khz. Reference) Weight: 1 pound, 4 oz. Mounting: 2 hole bracket mount - on 2 & 13/16" mounting hole centers Cost: under $40.00 U.S. ! IN STOCK - check out our Classic Distributors. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Overall Dimensions - Two Hole - Mounting Height - Width - Depth - Mounting Centers - Hole 119DA - 2.00 3.28 2.35 2.81 0.19

In response to requests from the "Collins Collectors Association" we developed a high quality, matching audio transformer for older equipment with 600 ohm audio output, driving modern low impedance speakers.

Or it can also be used for driving "classic" high impedance speakers used with newer equipment. Simply turn the 119DA around - swaping primary for secondary (ie...4 or 8 ohm input - with 600 ohms out).

Features

  • Large core area for excellent low frequency response
  • Manufactured with high quality 29M6 laminations (for low distortion)
  • Concentric wound for excellent coupling
  • Isolation type transformer (ie...separate primary and secondary)
  • Primary: 600 Ohms (using 6" wire leads)
  • Secondary: 8 Ohms with a 4 Ohm center tap (using solder lugs)
  • Power: Rated at 12 watts
  • Frequency response: 30 Hz. - 20 Khz. (+/- 1 db @ Full Power - 1 Khz. Reference)
  • Weight: 1 pound, 4 oz.
  • Mounting: 2 hole bracket mount - on 2 & 13/16" mounting hole centers
  • Cost: under $40.00 U.S. !
  • IN STOCK - check out our Classic Distributors.

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


Part No. - Overall Dimensions - Two Hole - Mounting
Height - Width - Depth - Mounting Centers - Hole
119DA - 2.00 3.28 2.35 2.81 0.19

Supplier's Site
Audio Transformers - HM2503-ND - DigiKey
Thief River Falls, MN, United States
Audio Transformers
HM2503-ND
Audio Transformers HM2503-ND
600 Impedance Primary Ohms 4, 8 Impedance Secondary Ohms Audio Transformer 30Hz ~ 20kHz Chassis Mount

600 Impedance Primary Ohms 4, 8 Impedance Secondary Ohms Audio Transformer 30Hz ~ 20kHz Chassis Mount

Buy Now Datasheet
Transformers - 119DA - Powell Electronics, Inc.
Swedesboro, NJ, United States
Transformers
119DA
Transformers 119DA
AUDIO TX SPEAKER MATCHING

AUDIO TX SPEAKER MATCHING

Buy Now
Shenzhen, China
Transformers - Audio Transformers
119DA
Transformers - Audio Transformers 119DA
TRANSFORMER AUDIO 600 TO 8CT

TRANSFORMER AUDIO 600 TO 8CT

Supplier's Site
Audio & Signal Transformers 600 Ohm SpeakerMatch Collins Collectors - 348-119DA - Utmel Electronic Limited
Hong Kong, China
Audio & Signal Transformers 600 Ohm SpeakerMatch Collins Collectors
348-119DA
Audio & Signal Transformers 600 Ohm SpeakerMatch Collins Collectors 348-119DA
Audio & Signal Transformers 600 Ohm SpeakerMatch Collins Collectors

Audio & Signal Transformers 600 Ohm SpeakerMatch Collins Collectors

Supplier's Site
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
119DA
Audio Transformers / Signal Transformers 119DA
Audio Transformers / Signal Transformers 600 Ohm SpeakerMatch Collins Collectors

Audio Transformers / Signal Transformers 600 Ohm SpeakerMatch Collins Collectors

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc. Acme Chip Technology Co., Limited Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Transformers Transformers Transformers Transformers Transformers Transformers
Product Number 119DA HM2503-ND 119DA 119DA 348-119DA 119DA
Product Name Transformers - Audio Transformers - Speaker Level Audio Transformers Transformers Transformers - Audio Transformers Audio & Signal Transformers 600 Ohm SpeakerMatch Collins Collectors Audio Transformers / Signal Transformers
Category Signal Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Audio Transformers - Signal Level - 140QEX - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
5 suppliers
Transformers - Audio Transformers - Signal Level - 146B - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
5 suppliers
Transformers - Line Transformers - Straight Isolation - 169SS - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Isolation; Power Transformer
Standards RoHS
View Details
4 suppliers
Audio Transformers - 140P-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Audio
Mounting Chassis
View Details
2 suppliers