TE Connectivity Step Down Transformers 1611457-8

Description
Dimensions Dimensions (INCH) : 3.563 x 2.18 x 2.218 Electrical Characteristics Power Rating (VAMP) : 40 Primary Voltage : 120 V, 240 V, 208 V Secondary Voltage (V) : 24 Mechanical Attachment Mount Style : Foot Packaging Features Packaging Method : Box Product Type Features Product Type : Transformer Termination Features Termination Type : Lead
Request a Quote
Description
Dimensions Dimensions (INCH) : 3.563 x 2.18 x 2.218 Electrical Characteristics Power Rating (VAMP) : 40 Primary Voltage : 120 V, 240 V, 208 V Secondary Voltage (V) : 24 Mechanical Attachment Mount Style : Foot Packaging Features Packaging Method : Box Product Type Features Product Type : Transformer Termination Features Termination Type : Lead
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Step Down Transformers - 1611457-8 - TE Connectivity
Berwyn, PA, United States
Step Down Transformers
1611457-8
Step Down Transformers 1611457-8
Dimensions Dimensions (INCH) : 3.563 x 2.18 x 2.218 Electrical Characteristics Power Rating (VAMP) : 40 Primary Voltage : 120 V, 240 V, 208 V Secondary Voltage (V) : 24 Mechanical Attachment Mount Style : Foot Packaging Features Packaging Method : Box Product Type Features Product Type : Transformer Termination Features Termination Type : Lead

Dimensions


  • Dimensions (INCH) : 3.563 x 2.18 x 2.218

Electrical Characteristics


  • Power Rating (VAMP) : 40
  • Primary Voltage : 120 V, 240 V, 208 V
  • Secondary Voltage (V) : 24

Mechanical Attachment


  • Mount Style : Foot

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Product Type : Transformer

Termination Features


  • Termination Type : Lead
Buy Now

Technical Specifications

  TE Connectivity
Product Category Transformers
Product Number 1611457-8
Product Name Step Down Transformers
Mounting Foot
Unlock Full Specs
to access all available technical data

Similar Products

Step Down Transformers - 6-1611454-7 - TE Connectivity
Specs
Mounting Foot
Standards RoHS; EU ELV Compliant
Power Rating (VA) 40 VA
View Details