The KBMPS060265 is a 4×4 Butler matrix beamforming network for 6.0-26.5 GHz applications, designed to control radio beam direction in phased array systems. It features SMA female connectors, operates from -54°C to +85°C, and handles 20 watts average power. Amplitude imbalance is ±2.0 dB, phase imbalance is ±10° maximum at 16.25 GHz, isolation is at least 11 dB, insertion loss is less than 13 dB, and maximum VSWR is 2.0:1. The unit measures 4.50 inches in length, 3.18 inches in width, and 1.11 inches in height.
The NEW KRYTAR 4×4 Butler Matrix with Phase Shift uses KRYTAR’s high-performance 90- and 180-degree Hybrid Couplers providing super phase accuracy, amplitude imbalance, stability and repeatability. A Butler matrix is a beamforming network used to feed a phased array of antenna elements. Its purpose is to control the direction of a beam, or beams, of radio transmission.
KRYTAR’s Butler Matrix with Phase Shift can be utilized as a beamforming network used to feed a phased array of antenna elements with the purpose to control the direction of a beam, or beams, of radio transmission. The advantage over other methods of angular beamforming is the simplicity of use in a variety of applications. KRYTAR’s 4×4 Butler Matrix, Model KBMPS060265, is the ideal choice for antenna array beamforming, radar tracking and direction finding, 5G NR (New Radio), Wi-Fi 6 and Wi-Fi 6E, mmWave, multiple-input/multi
KRYTAR’s technological advances provide excellent operating performance of this new 4×4 Butler Matrix. Covering the frequency range from 6.0 to 26.5 GHz (C- through K-Bands) this Butler Matrix provides ±2.0 dB of maximum Amplitude Imbalance and maximum Phase Imbalance of ±10 degrees (Max.) at 16.25 GHz. This Butler Matrix exhibits Insertion Loss of <13 dB with Maximum Input and Output VSWR of 2.0:1 and Isolation of 11 dB. Average Power rating is 20 watts.
Model KBMS060265 Butler Matrix Phase Table
Input
Output A1 A2 A3 A4
B1 -45° -135° -90° -180°
B2 -90° 0° -225° -135°
B3 -135° -225° 0° -90°
B4 -180° -90° -135° -45°
Phase Value at the Frequency Specified as stated in Electrical Specification.
Model KBMPS060265 Butler Matrix with Phase Shift is a compact package measuring just 4.50 inches (L) x 3.18 inches (W) x 1.11 inches (H), and comes with standard SMA female coaxial connectors.
The KRYTAR Family of 4×4 Butler Matrix with Phase Shift Offers:
KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
| KRYTAR, Inc. | |
|---|---|
| Product Category | Network and Communication Chips |
| Product Number | KBMPS060265 |
| Product Name | KBMPS060265 |
| Device Type | Beamformers |