Nordic Semiconductor ASA RF Transceiver ICs NRF52833-QDAA-R7

Description
IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v5.3, Thread, Zigbee® 2.4GHz 40-VFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v5.3, Thread, Zigbee® 2.4GHz 40-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 4823-NRF52833-QDAA-R7DKR-ND - DigiKey
Thief River Falls, MN, United States
IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v5.3, Thread, Zigbee® 2.4GHz 40-VFQFN Exposed Pad

IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v5.3, Thread, Zigbee® 2.4GHz 40-VFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - 4823-NRF52833-QDAA-R7CT-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
4823-NRF52833-QDAA-R7CT-ND
RF Transceiver ICs 4823-NRF52833-QDAA-R7CT-ND
IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v5.3, Thread, Zigbee® 2.4GHz 40-VFQFN Exposed Pad

IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v5.3, Thread, Zigbee® 2.4GHz 40-VFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - 4823-NRF52833-QDAA-R7TR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
4823-NRF52833-QDAA-R7TR-ND
RF Transceiver ICs 4823-NRF52833-QDAA-R7TR-ND
IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v5.3, Thread, Zigbee® 2.4GHz 40-VFQFN Exposed Pad

IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v5.3, Thread, Zigbee® 2.4GHz 40-VFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - NRF52833-QDAA-R7 - ODG (Origin Data Global)
Shenzhen, China
RF Transceiver ICs
NRF52833-QDAA-R7
RF Transceiver ICs NRF52833-QDAA-R7
BLE/ANT/ 802.15.4/THREAD/ZIGB EE

BLE/ANT/ 802.15.4/THREAD/ZIGBEE

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number 4823-NRF52833-QDAA-R7DKR-ND NRF52833-QDAA-R7
Product Name RF Transceiver ICs RF Transceiver ICs
Device Type Transceiver Transceiver; TxRx + MCU
Technology Bluetooth; ZigBee Bluetooth v5.3, Thread, Zigbee®
Interface USB
Operating Frequency 2400 MHz
Data Rate 2000 kbps 2000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF24L01-REEL-ND - DigiKey
Nordic Semiconductor ASA
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
KBMPS180400 - KBMPS180400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 18000 to 40000 MHz
View Details
RF Receivers - 336-2526-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 76 to 108 MHz
Bias Current 8.5 mA
View Details