Abracon, LLC AIUR-15 Drum Core AIUR-15-271K

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-15 Application: Power Type: Drum Core Rating: N/A Inductance: 270 μH DC Resistance Max: 190 mΩ Operating Temperature: -25°C ~ +85°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 18 mm Height: 20 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-15 Application: Power Type: Drum Core Rating: N/A Inductance: 270 μH DC Resistance Max: 190 mΩ Operating Temperature: -25°C ~ +85°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 18 mm Height: 20 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIUR-15 Drum Core - AIUR-15-271K - Abracon, LLC
Spicewood, TX, United States
AIUR-15 Drum Core
AIUR-15-271K
AIUR-15 Drum Core AIUR-15-271K
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-15 Application: Power Type: Drum Core Rating: N/A Inductance: 270 μH DC Resistance Max: 190 mΩ Operating Temperature: -25°C ~ +85°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 18 mm Height: 20 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AIUR-15
  • Application: Power
  • Type: Drum Core
  • Rating: N/A
  • Inductance: 270 μH
  • DC Resistance Max: 190 mΩ
  • Operating Temperature: -25°C ~ +85°C
  • Tolerance: 10
  • Shielding: Non Shielded
  • Mounting: Through Hole
  • Length/Diameter: 18 mm
  • Height: 20 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - AIUR-15-271K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
AIUR-15-271K-ND
Fixed Inductors AIUR-15-271K-ND
270µH Unshielded Wirewound Inductor 2A 190mOhm Max Radial, Vertical Cylinder (Open)

270µH Unshielded Wirewound Inductor 2A 190mOhm Max Radial, Vertical Cylinder (Open)

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AIUR-15-271K AIUR-15-271K-ND
Product Name AIUR-15 Drum Core Fixed Inductors
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Mounting Option Through Hole Through Hole
Technology Standard
Application Power Choke
Inductance Range 270 microH
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-15N 0402CS-15NXJRW , 0402CS-15NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
High Frequency & RF Inductors - 1-2176075-5 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0015 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Magnetically Compensated Choke, compact - DKFP - SCHURTER Inc
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Inductance Range 500 to 100000 microH
View Details