Abracon, LLC AIUR-15 Drum Core AIUR-15-102K

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-15 Application: Power Type: Drum Core Rating: N/A Inductance: 1 mH DC Resistance Max: 710 mΩ Operating Temperature: -25°C ~ +85°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 18 mm Height: 20 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-15 Application: Power Type: Drum Core Rating: N/A Inductance: 1 mH DC Resistance Max: 710 mΩ Operating Temperature: -25°C ~ +85°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 18 mm Height: 20 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIUR-15 Drum Core - AIUR-15-102K - Abracon, LLC
Spicewood, TX, United States
AIUR-15 Drum Core
AIUR-15-102K
AIUR-15 Drum Core AIUR-15-102K
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-15 Application: Power Type: Drum Core Rating: N/A Inductance: 1 mH DC Resistance Max: 710 mΩ Operating Temperature: -25°C ~ +85°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 18 mm Height: 20 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AIUR-15
  • Application: Power
  • Type: Drum Core
  • Rating: N/A
  • Inductance: 1 mH
  • DC Resistance Max: 710 mΩ
  • Operating Temperature: -25°C ~ +85°C
  • Tolerance: 10
  • Shielding: Non Shielded
  • Mounting: Through Hole
  • Length/Diameter: 18 mm
  • Height: 20 mm
  • Part Status: Active
Supplier's Site Datasheet
Power Inductor - AIUR-15-102K - Richardson RFPD
Downers Grove, IL, United States
Power Inductor
AIUR-15-102K
Power Inductor AIUR-15-102K
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Fixed Inductors - AIUR-15-102K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
AIUR-15-102K-ND
Fixed Inductors AIUR-15-102K-ND
1mH Unshielded Wirewound Inductor 1A 710mOhm Max Radial, Vertical Cylinder (Open)

1mH Unshielded Wirewound Inductor 1A 710mOhm Max Radial, Vertical Cylinder (Open)

Buy Now Datasheet

Technical Specifications

  Abracon, LLC Richardson RFPD DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AIUR-15-102K AIUR-15-102K AIUR-15-102K-ND
Product Name AIUR-15 Drum Core Power Inductor Fixed Inductors
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Mounting Option Through Hole Through Hole
Technology Standard
Application Power Choke
Inductance Range 1000 microH
Unlock Full Specs
to access all available technical data

Similar Products

Filters - Common Mode Chokes - 1110512-CMT-8111-B - Win Source Electronics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Application RF Choke
Inductance Range 12000 microH
View Details
2 suppliers
Power Inductors - ECS-MPI4040R2-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details