Triad Magnetics Common Mode Chokes CMT-8111-B

Description
12mH @ 1kHz 2 Line Common Mode Choke Through Hole 4A DCR 110mOhm
Request a Quote Datasheet
Description
12mH @ 1kHz 2 Line Common Mode Choke Through Hole 4A DCR 110mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - CMT-8111-B-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
CMT-8111-B-ND
Common Mode Chokes CMT-8111-B-ND
12mH @ 1kHz 2 Line Common Mode Choke Through Hole 4A DCR 110mOhm

12mH @ 1kHz 2 Line Common Mode Choke Through Hole 4A DCR 110mOhm

Buy Now Datasheet
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1110512-CMT-8111-B
Filters - Common Mode Chokes 1110512-CMT-8111-B
Win Source Part Number: 1110512-CMT-8111-B Category: Filters>Common Mode Chokes Series: CMT Features: ESD Package: Bulk Voltage Rating - AC: 1500V (1.5kV) Current Rating (Max): 4A Standard Package: 140 Filter Type: Power Line Height (Max): 1.450" (36.83mm) Number of Lines: 2 Inductance @ Frequency: 12 mH @ 1 kHz DC Resistance (DCR) (Max): 110mOhm Mounting Type: Through Hole Package / Case: Vertical, 4 PC Pin Temperature Range - Operating: -55°C ~ 105°C Dimension: 1.350" L x 0.800" W (34.29mm x 20.32mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Triad Magnetics Approval Agency: CSA, IEC, UL, VDE

Win Source Part Number: 1110512-CMT-8111-B
Category: Filters>Common Mode Chokes
Series: CMT
Features: ESD
Package: Bulk
Voltage Rating - AC: 1500V (1.5kV)
Current Rating (Max): 4A
Standard Package: 140
Filter Type: Power Line
Height (Max): 1.450" (36.83mm)
Number of Lines: 2
Inductance @ Frequency: 12 mH @ 1 kHz
DC Resistance (DCR) (Max): 110mOhm
Mounting Type: Through Hole
Package / Case: Vertical, 4 PC Pin
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 1.350" L x 0.800" W (34.29mm x 20.32mm)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: Triad Magnetics
Approval Agency: CSA, IEC, UL, VDE

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CMT-8111-B-ND 1110512-CMT-8111-B
Product Name Common Mode Chokes Filters - Common Mode Chokes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke RF Choke
DCR 0.1100 ohms 0.1100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 1849174 - RS Components, Ltd.
Specs
Operating Temperature 150 C (302 F)
Application Common Mode Choke
Inductance Range 22 microH
View Details
Fixed Inductors - KQ1008TE10NK - 1067834-KQ1008TE10NK - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0100 microH
Inductance Tolerance 10 (+/- %)
View Details
Power Inductors - ECS-HCMPI-0503Q-1R8M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J105JAL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details