Abracon, LLC AIUR-03 Drum Core AIUR-03-180J

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-03 Application: Power Type: Drum Core Rating: N/A Inductance: 18 μH Temperature Rise Current: 1.6 A Saturation Current: 2.2 A DC Resistance Max: 61 mΩ Q: 40 Operating Temperature: -25°C ~ +85°C Tolerance: 5 SRF: 11 MHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 9 mm Height: 12 mm Part Status: Active Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-03 Application: Power Type: Drum Core Rating: N/A Inductance: 18 μH Temperature Rise Current: 1.6 A Saturation Current: 2.2 A DC Resistance Max: 61 mΩ Q: 40 Operating Temperature: -25°C ~ +85°C Tolerance: 5 SRF: 11 MHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 9 mm Height: 12 mm Part Status: Active Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIUR-03 Drum Core - AIUR-03-180J - Abracon, LLC
Spicewood, TX, United States
AIUR-03 Drum Core
AIUR-03-180J
AIUR-03 Drum Core AIUR-03-180J
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-03 Application: Power Type: Drum Core Rating: N/A Inductance: 18 μH Temperature Rise Current: 1.6 A Saturation Current: 2.2 A DC Resistance Max: 61 mΩ Q: 40 Operating Temperature: -25°C ~ +85°C Tolerance: 5 SRF: 11 MHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 9 mm Height: 12 mm Part Status: Active Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AIUR-03
  • Application: Power
  • Type: Drum Core
  • Rating: N/A
  • Inductance: 18 μH
  • Temperature Rise Current: 1.6 A
  • Saturation Current: 2.2 A
  • DC Resistance Max: 61 mΩ
  • Q: 40
  • Operating Temperature: -25°C ~ +85°C
  • Tolerance: 5
  • SRF: 11 MHz
  • Shielding: Non Shielded
  • Mounting: Through Hole
  • Length/Diameter: 9 mm
  • Height: 12 mm
  • Part Status: Active
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Inductors, Coils, and Chokes
Product Number AIUR-03-180J
Product Name AIUR-03 Drum Core
Operating Temperature -25 to 85 C (-13 to 185 F)
Mounting Option Through Hole
Technology Standard
Application Power Choke
Inductance Range 18 microH
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
SMD 250MHz 1.6A Inductor and Choke - 71-0302CS-N67XKLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 6.70E-4 microH
Inductance Tolerance 10 (+/- %)
View Details
Rod Core Inductor - RC-10 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 0.0980 ohms
View Details
4 suppliers