TE Connectivity Power Inductors 1676955-2

Description
Dimensions Passive Component Dimensions (MM) : 5 x 7.5 Electrical Characteristics Current Rating (Max) (MAMP) : 720 DC Resistance (OHM) : .45 Inductance (MICHEN) : 100 Passive Component Tolerance (PCT) : 10 Operation/Applicatio n Shielded : No Other Inductor Quality Factor : 12 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range (DEGC) : -25 - 105
Request a Quote
Description
Dimensions Passive Component Dimensions (MM) : 5 x 7.5 Electrical Characteristics Current Rating (Max) (MAMP) : 720 DC Resistance (OHM) : .45 Inductance (MICHEN) : 100 Passive Component Tolerance (PCT) : 10 Operation/Applicatio n Shielded : No Other Inductor Quality Factor : 12 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range (DEGC) : -25 - 105
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Inductors - 1676955-2 - TE Connectivity
Berwyn, PA, United States
Power Inductors
1676955-2
Power Inductors 1676955-2
Dimensions Passive Component Dimensions (MM) : 5 x 7.5 Electrical Characteristics Current Rating (Max) (MAMP) : 720 DC Resistance (OHM) : .45 Inductance (MICHEN) : 100 Passive Component Tolerance (PCT) : 10 Operation/Applicatio n Shielded : No Other Inductor Quality Factor : 12 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range (DEGC) : -25 - 105

Dimensions


  • Passive Component Dimensions (MM) : 5 x 7.5

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 720
  • DC Resistance (OHM) : .45
  • Inductance (MICHEN) : 100
  • Passive Component Tolerance (PCT) : 10

Operation/Application


  • Shielded : No

Other


  • Inductor Quality Factor : 12

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Wire Wound

Usage Conditions


  • Operating Temperature Range (DEGC) : -25 - 105
Buy Now
Swedesboro, NJ, United States
Inductors, Chokes & Coils
1676955-2
Inductors, Chokes & Coils 1676955-2
Inductors, Chokes & Coils

Inductors, Chokes & Coils

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1676955-2 1676955-2
Product Name Power Inductors Inductors, Chokes & Coils
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 100 microH
Inductance Tolerance 10 (+/- %)
DCR 0.4500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 2176075-7 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 7.00E-4 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Power Inductors - 2176638-9 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 15 microH
View Details
Power Inductors - 2176781-4 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 0.4700 microH
View Details
Power Inductors - 2176640-2 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1.5 microH
View Details
2 suppliers