TE Connectivity Power Inductors 2-1676963-8

Description
Dimensions Passive Component Dimensions (MM) : 10 x 10 x 4.5 Electrical Characteristics Current Rating (Max) (MAMP) : 620 DC Resistance (OHM) : .95 Inductance (MICHEN) : 330 Passive Component Tolerance (PCT) : 10 Operation/Applicatio n Shielded : No Other Inductor Quality Factor : 12 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range (DEGC) : -40 - 125
Request a Quote
Description
Dimensions Passive Component Dimensions (MM) : 10 x 10 x 4.5 Electrical Characteristics Current Rating (Max) (MAMP) : 620 DC Resistance (OHM) : .95 Inductance (MICHEN) : 330 Passive Component Tolerance (PCT) : 10 Operation/Applicatio n Shielded : No Other Inductor Quality Factor : 12 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range (DEGC) : -40 - 125
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Inductors - 2-1676963-8 - TE Connectivity
Berwyn, PA, United States
Power Inductors
2-1676963-8
Power Inductors 2-1676963-8
Dimensions Passive Component Dimensions (MM) : 10 x 10 x 4.5 Electrical Characteristics Current Rating (Max) (MAMP) : 620 DC Resistance (OHM) : .95 Inductance (MICHEN) : 330 Passive Component Tolerance (PCT) : 10 Operation/Applicatio n Shielded : No Other Inductor Quality Factor : 12 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range (DEGC) : -40 - 125

Dimensions


  • Passive Component Dimensions (MM) : 10 x 10 x 4.5

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 620
  • DC Resistance (OHM) : .95
  • Inductance (MICHEN) : 330
  • Passive Component Tolerance (PCT) : 10

Operation/Application


  • Shielded : No

Other


  • Inductor Quality Factor : 12

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Wire Wound

Usage Conditions


  • Operating Temperature Range (DEGC) : -40 - 125
Buy Now

Technical Specifications

  TE Connectivity
Product Category Inductors, Coils, and Chokes
Product Number 2-1676963-8
Product Name Power Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 330 microH
Inductance Tolerance 10 (+/- %)
DCR 0.9500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176637-2 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 6.8 microH
View Details
High Frequency & RF Inductors - 1-2176075-7 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0017 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Power Inductors - 2176783-8 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 6.8 microH
View Details
Chokes - 2-1624116-8 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.4000 ohms
Impedance 80 ohms
View Details