Triad Magnetics Rod Core Inductor RC-8

Description
Triad high current rod core inductors provide cost effective energy storage. By conditioning the output signal, the inductor smoothes out the current waveform to provide a more stable current. These low cost inductors are designed to be compatible with automated P.C.B. installation.
Request a Quote Datasheet
Description
Triad high current rod core inductors provide cost effective energy storage. By conditioning the output signal, the inductor smoothes out the current waveform to provide a more stable current. These low cost inductors are designed to be compatible with automated P.C.B. installation.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rod Core Inductor - RC-8 - Triad Magnetics
Perris, California, United States
Rod Core Inductor
RC-8
Rod Core Inductor RC-8
Triad high current rod core inductors provide cost effective energy storage. By conditioning the output signal, the inductor smoothes out the current waveform to provide a more stable current. These low cost inductors are designed to be compatible with automated P.C.B. installation.

Triad high current rod core inductors provide cost effective energy storage. By conditioning the output signal, the inductor smoothes out the current waveform to provide a more stable current. These low cost inductors are designed to be compatible with automated P.C.B. installation.

Supplier's Site
Fixed Inductors - 237-1172-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
237-1172-ND
Fixed Inductors 237-1172-ND
250µH Unshielded Wirewound Inductor 1.25A 210mOhm Radial, Vertical Cylinder

250µH Unshielded Wirewound Inductor 1.25A 210mOhm Radial, Vertical Cylinder

Buy Now Datasheet
Inductor, 250Uh, 1.25A, +10%; Product Range Triad Magnetics - 37B9185 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 250Uh, 1.25A, +10%; Product Range Triad Magnetics
37B9185
Inductor, 250Uh, 1.25A, +10%; Product Range Triad Magnetics 37B9185
INDUCTOR, 250UH, 1.25A, +10%; Product Range:RC Series; Inductance:250µH; Inductor Construction:Unshiel ded; RMS Current (Irms):1.25A; Saturation Current (Isat):1.25A; DC Resistance Max:0.21ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 250UH, 1.25A, +10%; Product Range:RC Series; Inductance:250µH; Inductor Construction:Unshielded; RMS Current (Irms):1.25A; Saturation Current (Isat):1.25A; DC Resistance Max:0.21ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Triad Magnetics DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number RC-8 237-1172-ND 37B9185
Product Name Rod Core Inductor Fixed Inductors Inductor, 250Uh, 1.25A, +10%; Product Range Triad Magnetics
Technology Standard
Inductance Range 250 microH 250 microH
DCR 0.2100 ohms 0.2100 ohms 0.2100 ohms
Rated DC Current 1250 milliamps 1250 milliamps
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - CMT-8104-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
UT/ET Series Common Mode Inductors - ET2835-037 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 36000 to 1000 microH
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.0600 ohms
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 0.2200 ohms
View Details
2 suppliers