TE Connectivity Power Inductors 2-2176641-7

Description
Dimensions Product Height : 4.7 MM  [.185 INCH ] Product Length : 5.7 MM  [.224 INCH ] Product Width : 5 MM  [.196 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 90 DC Resistance (OHM) : 61 Inductance (MICHEN) : 4700 Passive Component Tolerance (PCT) : 20 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Dimensions Product Height : 4.7 MM  [.185 INCH ] Product Length : 5.7 MM  [.224 INCH ] Product Width : 5 MM  [.196 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 90 DC Resistance (OHM) : 61 Inductance (MICHEN) : 4700 Passive Component Tolerance (PCT) : 20 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Inductors - 2-2176641-7 - TE Connectivity
Berwyn, PA, United States
Power Inductors
2-2176641-7
Power Inductors 2-2176641-7
Dimensions Product Height : 4.7 MM  [.185 INCH ] Product Length : 5.7 MM  [.224 INCH ] Product Width : 5 MM  [.196 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 90 DC Resistance (OHM) : 61 Inductance (MICHEN) : 4700 Passive Component Tolerance (PCT) : 20 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Dimensions


  • Product Height : 4.7 MM  [.185 INCH ]
  • Product Length : 5.7 MM  [.224 INCH ]
  • Product Width : 5 MM  [.196 INCH ]

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 90
  • DC Resistance (OHM) : 61
  • Inductance (MICHEN) : 4700
  • Passive Component Tolerance (PCT) : 20

Operation/Application


  • Shielded : No

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Wire Wound

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now Datasheet
Surface Mount Inductors - 171260 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
171260
Surface Mount Inductors 171260
TE Connectivity 3627575047C472M-1

TE Connectivity 3627575047C472M-1

Supplier's Site
Surface Mount Inductors - 171261P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
171261P
Surface Mount Inductors 171261P
Power Inductor SMD 3627C 4700UH 20%

Power Inductor SMD 3627C 4700UH 20%

Supplier's Site
Surface Mount Inductors - 171261 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
171261
Surface Mount Inductors 171261
TE Connectivity 3627575047C472M-1

TE Connectivity 3627575047C472M-1

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 2-2176641-7 171260 171261P
Product Name Power Inductors Surface Mount Inductors Surface Mount Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke Power Choke
Inductance Range 4700 microH 4700 microH 4700 microH
Inductance Tolerance 20 (+/- %)
DCR 61 ohms
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1624026-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Through Hole
Inductance Range 470 microH
View Details
2 suppliers
Power Inductors - 3-2176797-7 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 4.7 microH
View Details
2 suppliers
Chokes - 1-1624116-6 - TE Connectivity
TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Ferrite Bead
Application Power Choke
View Details
Fixed Inductors - 1712-3627322520100KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details