TE Connectivity Fixed Inductors 3615A4R7K

Description
4.7µH Unshielded Wirewound Inductor 1.05A 210mOhm Max Nonstandard
Request a Quote Datasheet
Description
4.7µH Unshielded Wirewound Inductor 1.05A 210mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 3615A4R7K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
3615A4R7K-ND
Fixed Inductors 3615A4R7K-ND
4.7µH Unshielded Wirewound Inductor 1.05A 210mOhm Max Nonstandard

4.7µH Unshielded Wirewound Inductor 1.05A 210mOhm Max Nonstandard

Buy Now Datasheet
Power Inductor, 4.7Uh, 1.05A, 10%, 60Mhz; Inductance Sigmainductors Te Connectivity - 95K7839 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 4.7Uh, 1.05A, 10%, 60Mhz; Inductance Sigmainductors Te Connectivity
95K7839
Power Inductor, 4.7Uh, 1.05A, 10%, 60Mhz; Inductance Sigmainductors Te Connectivity 95K7839
POWER INDUCTOR, 4.7UH, 1.05A, 10%, 60MHZ; Inductance:4.7µH; DC Resistance Max:0.21ohm; Self Resonant Frequency:60MHz; DC Current Rating:1.05A; Product Range:3615 Series; Inductance Tolerance:± 10%; Inductor Construction:Shielde d RoHS Compliant: Yes

POWER INDUCTOR, 4.7UH, 1.05A, 10%, 60MHZ; Inductance:4.7µH; DC Resistance Max:0.21ohm; Self Resonant Frequency:60MHz; DC Current Rating:1.05A; Product Range:3615 Series; Inductance Tolerance:± 10%; Inductor Construction:Shielded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 3615A4R7K-ND 95K7839
Product Name Fixed Inductors Power Inductor, 4.7Uh, 1.05A, 10%, 60Mhz; Inductance Sigmainductors Te Connectivity
Operating Temperature -55 to 100 C (-67 to 212 F)
Mounting Option Surface Mount Technology
Core Material Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Chokes - 1879855-4 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.2500 ohms
Impedance 120 ohms
View Details
Fixed Inductors - KQ1008TE1R2J - 1067835-KQ1008TE1R2J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 1.2 microH
Inductance Tolerance 5 (+/- %)
View Details
Common Mode Chokes - 486-5738-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Smoothing Filter Chokes - C-80U - Triad Magnetics
Specs
Rated DC Current 20000 milliamps
DCR 4 ohms
View Details
3 suppliers