Triad Magnetics High Current Rod Core Inductor FIRCH-4

Description
Triad high current rod core inductors provide cost effective energy storage. By conditioning the output signal, the inductor smoothes out the current waveform to provide a more stable current. These low cost inductors are designed to be compatible with automated P.C.B. installation.
Request a Quote Datasheet
Description
Triad high current rod core inductors provide cost effective energy storage. By conditioning the output signal, the inductor smoothes out the current waveform to provide a more stable current. These low cost inductors are designed to be compatible with automated P.C.B. installation.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Current Rod Core Inductor - FIRCH-4 - Triad Magnetics
Perris, California, United States
High Current Rod Core Inductor
FIRCH-4
High Current Rod Core Inductor FIRCH-4
Triad high current rod core inductors provide cost effective energy storage. By conditioning the output signal, the inductor smoothes out the current waveform to provide a more stable current. These low cost inductors are designed to be compatible with automated P.C.B. installation.

Triad high current rod core inductors provide cost effective energy storage. By conditioning the output signal, the inductor smoothes out the current waveform to provide a more stable current. These low cost inductors are designed to be compatible with automated P.C.B. installation.

Supplier's Site
Fixed Inductors - 237-1161-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
237-1161-ND
Fixed Inductors 237-1161-ND
5µH Unshielded Wirewound Inductor 6.8A 14.1mOhm Max Radial, Vertical Cylinder (Open)

5µH Unshielded Wirewound Inductor 6.8A 14.1mOhm Max Radial, Vertical Cylinder (Open)

Buy Now Datasheet
Inductor 5.00Uh@6.8Adc Rod Core/firch-4 Rohs Compliant Triad Magnetics - 37B9050 - Newark, An Avnet Company
Chicago, IL, United States
Inductor 5.00Uh@6.8Adc Rod Core/firch-4 Rohs Compliant Triad Magnetics
37B9050
Inductor 5.00Uh@6.8Adc Rod Core/firch-4 Rohs Compliant Triad Magnetics 37B9050
INDUCTOR 5.00uH@6.8ADC ROD CORE/FIRCH-4 RoHS Compliant: Yes

INDUCTOR 5.00uH@6.8ADC ROD CORE/FIRCH-4 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Triad Magnetics DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number FIRCH-4 237-1161-ND 37B9050
Product Name High Current Rod Core Inductor Fixed Inductors Inductor 5.00Uh@6.8Adc Rod Core/firch-4 Rohs Compliant Triad Magnetics
Technology Standard Standard
Inductance Range 5 microH
DCR 0.0141 ohms 0.0141 ohms
Rated DC Current 6800 milliamps
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-20102 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1000 microH
DCR 6 ohms
View Details
2 suppliers
Fixed Inductors - RC-9-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details
Fixed Inductors - FIT50-3-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.0300 ohms
View Details
2 suppliers