TE Connectivity High Frequency & RF Inductors 2176075-4

Description
Dimensions Passive Component Dimensions (MM) : .6 x .3 x .23 Electrical Characteristics Current Rating (Max) (MAMP) : 350 DC Resistance (OHM) : .25 Inductance (MICHEN) : .0004 Passive Component Tolerance (PCT) : 2 Self Resonant Frequency (GHZ) : 9 Other Comment : Tolerance 0.2nH. Inductor Quality Factor : 8 Packaging Features Packaging Method : Reeled Product Type Features Element Type : Thin Film Inductor Type : High Frequency Package Size Code : 0201 Termination Features Termination Method to Printed Circuit Board : Surface Mount
Request a Quote Datasheet
Description
Dimensions Passive Component Dimensions (MM) : .6 x .3 x .23 Electrical Characteristics Current Rating (Max) (MAMP) : 350 DC Resistance (OHM) : .25 Inductance (MICHEN) : .0004 Passive Component Tolerance (PCT) : 2 Self Resonant Frequency (GHZ) : 9 Other Comment : Tolerance 0.2nH. Inductor Quality Factor : 8 Packaging Features Packaging Method : Reeled Product Type Features Element Type : Thin Film Inductor Type : High Frequency Package Size Code : 0201 Termination Features Termination Method to Printed Circuit Board : Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Frequency & RF Inductors - 2176075-4 - TE Connectivity
Berwyn, PA, United States
High Frequency & RF Inductors
2176075-4
High Frequency & RF Inductors 2176075-4
Dimensions Passive Component Dimensions (MM) : .6 x .3 x .23 Electrical Characteristics Current Rating (Max) (MAMP) : 350 DC Resistance (OHM) : .25 Inductance (MICHEN) : .0004 Passive Component Tolerance (PCT) : 2 Self Resonant Frequency (GHZ) : 9 Other Comment : Tolerance 0.2nH. Inductor Quality Factor : 8 Packaging Features Packaging Method : Reeled Product Type Features Element Type : Thin Film Inductor Type : High Frequency Package Size Code : 0201 Termination Features Termination Method to Printed Circuit Board : Surface Mount

Dimensions


  • Passive Component Dimensions (MM) : .6 x .3 x .23

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 350
  • DC Resistance (OHM) : .25
  • Inductance (MICHEN) : .0004
  • Passive Component Tolerance (PCT) : 2
  • Self Resonant Frequency (GHZ) : 9

Other


  • Comment : Tolerance 0.2nH.
  • Inductor Quality Factor : 8

Packaging Features


  • Packaging Method : Reeled

Product Type Features


  • Element Type : Thin Film
  • Inductor Type : High Frequency
  • Package Size Code : 0201

Termination Features


  • Termination Method to Printed Circuit Board : Surface Mount
Buy Now
Fixed Inductors - A115936TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A115936TR-ND
Fixed Inductors A115936TR-ND
0.4nH Unshielded Thin Film Inductor 350mA 250mOhm Max 0201 (0603 Metric)

0.4nH Unshielded Thin Film Inductor 350mA 250mOhm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category RF Inductors Inductors, Coils, and Chokes
Product Number 2176075-4 A115936TR-ND
Product Name High Frequency & RF Inductors Fixed Inductors
Standards and Certifications RoHS
Inductance Range 4.00E-4 microH
Inductance Tolerance 2 (+/- %)
DCR 0.2500 ohms 0.2500 ohms
SRF 9000 MHz 9000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Molded SMD Inductors - 1-2176738-4 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0051 microH
View Details
Power Inductors - 1-2176784-4 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 68 microH
View Details
High Frequency & RF Inductors - 3-2176075-9 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0039 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
High Frequency & RF Inductors - 1-1879023-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0470 microH
View Details
2 suppliers