TE Connectivity Power Inductors 1-2176638-4

Description
Dimensions Product Height : 1.55 MM  [.061 INCH ] Product Length : 3.2 MM  [.125 INCH ] Product Width : 2.5 MM  [.098 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 180 DC Resistance (OHM) : 2.7 Inductance (MICHEN) : 100 Passive Component Tolerance (PCT) : 20 Self Resonant Frequency (MHZ) : 8 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Dimensions Product Height : 1.55 MM  [.061 INCH ] Product Length : 3.2 MM  [.125 INCH ] Product Width : 2.5 MM  [.098 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 180 DC Resistance (OHM) : 2.7 Inductance (MICHEN) : 100 Passive Component Tolerance (PCT) : 20 Self Resonant Frequency (MHZ) : 8 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Inductors - 1-2176638-4 - TE Connectivity
Berwyn, PA, United States
Power Inductors
1-2176638-4
Power Inductors 1-2176638-4
Dimensions Product Height : 1.55 MM  [.061 INCH ] Product Length : 3.2 MM  [.125 INCH ] Product Width : 2.5 MM  [.098 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 180 DC Resistance (OHM) : 2.7 Inductance (MICHEN) : 100 Passive Component Tolerance (PCT) : 20 Self Resonant Frequency (MHZ) : 8 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Dimensions


  • Product Height : 1.55 MM  [.061 INCH ]
  • Product Length : 3.2 MM  [.125 INCH ]
  • Product Width : 2.5 MM  [.098 INCH ]

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 180
  • DC Resistance (OHM) : 2.7
  • Inductance (MICHEN) : 100
  • Passive Component Tolerance (PCT) : 20
  • Self Resonant Frequency (MHZ) : 8

Operation/Application


  • Shielded : No

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Wire Wound

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now Datasheet
Surface Mount Inductors - 171156 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
171156
Surface Mount Inductors 171156
TE Connectivity 3627322515C101M

TE Connectivity 3627322515C101M

Supplier's Site
Surface Mount Inductors - 171154 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
171154
Surface Mount Inductors 171154
TE Connectivity 3627322515C101M

TE Connectivity 3627322515C101M

Supplier's Site
Surface Mount Inductors - 171156P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
171156P
Surface Mount Inductors 171156P
Power Inductor SMD 3627C 100UH 20%

Power Inductor SMD 3627C 100UH 20%

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1-2176638-4 171156 171156P
Product Name Power Inductors Surface Mount Inductors Surface Mount Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke Power Choke
Inductance Range 100 microH 100 microH 100 microH
Inductance Tolerance 20 (+/- %)
DCR 2.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 3631C151LT-ND - DigiKey
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
View Details
Power Inductors - 1-2176786-2 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 33 microH
View Details
Power Inductors - 1-2176782-5 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 10 microH
View Details
High Frequency & RF Inductors - 1-1624112-3 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0019 microH
View Details
2 suppliers