Triad Magnetics Power Inductor; Product Range Triad Magnetics C7X

Description
POWER INDUCTOR; Product Range:-; Inductance:10H; DC Current Rating:90mA; DC Resistance Max:270ohm; Inductance Tolerance:-20% to +50%; Self Resonant Frequency Min:-; Inductor Case Style:- RoHS Compliant: Yes
Datasheet
Description
POWER INDUCTOR; Product Range:-; Inductance:10H; DC Current Rating:90mA; DC Resistance Max:270ohm; Inductance Tolerance:-20% to +50%; Self Resonant Frequency Min:-; Inductor Case Style:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Inductor; Product Range Triad Magnetics - 98B6684 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor; Product Range Triad Magnetics
98B6684
Power Inductor; Product Range Triad Magnetics 98B6684
POWER INDUCTOR; Product Range:-; Inductance:10H; DC Current Rating:90mA; DC Resistance Max:270ohm; Inductance Tolerance:-20% to +50%; Self Resonant Frequency Min:-; Inductor Case Style:- RoHS Compliant: Yes

POWER INDUCTOR; Product Range:-; Inductance:10H; DC Current Rating:90mA; DC Resistance Max:270ohm; Inductance Tolerance:-20% to +50%; Self Resonant Frequency Min:-; Inductor Case Style:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 98B6684
Product Name Power Inductor; Product Range Triad Magnetics
Inductance Range 1.00E7 microH
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1678535 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details
Common Mode Chokes - 486-DSO1-20-0003-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KQT0402TTD47NH - 984258-KQT0402TTD47NH - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0470 microH
View Details