TE Connectivity Chokes 2-1624117-8

Description
Dimensions Passive Component Dimensions (MM) : 2 x 1.2 x .9 Electrical Characteristics Current Rating (Max) (MAMP) : 3000 DC Resistance (OHM) : .04 Impedance (OHM) : 150 Passive Component Tolerance (PCT) : 25 Product Type Features Element Type : Ferrite Bead Package Size Code : 0805 Usage Conditions Operating Temperature Range (DEGC) : -55 - 125
Request a Quote
Description
Dimensions Passive Component Dimensions (MM) : 2 x 1.2 x .9 Electrical Characteristics Current Rating (Max) (MAMP) : 3000 DC Resistance (OHM) : .04 Impedance (OHM) : 150 Passive Component Tolerance (PCT) : 25 Product Type Features Element Type : Ferrite Bead Package Size Code : 0805 Usage Conditions Operating Temperature Range (DEGC) : -55 - 125
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chokes - 2-1624117-8 - TE Connectivity
Berwyn, PA, United States
Dimensions Passive Component Dimensions (MM) : 2 x 1.2 x .9 Electrical Characteristics Current Rating (Max) (MAMP) : 3000 DC Resistance (OHM) : .04 Impedance (OHM) : 150 Passive Component Tolerance (PCT) : 25 Product Type Features Element Type : Ferrite Bead Package Size Code : 0805 Usage Conditions Operating Temperature Range (DEGC) : -55 - 125

Dimensions


  • Passive Component Dimensions (MM) : 2 x 1.2 x .9

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 3000
  • DC Resistance (OHM) : .04
  • Impedance (OHM) : 150
  • Passive Component Tolerance (PCT) : 25

Product Type Features


  • Element Type : Ferrite Bead
  • Package Size Code : 0805

Usage Conditions


  • Operating Temperature Range (DEGC) : -55 - 125
Buy Now

Technical Specifications

  TE Connectivity
Product Category Inductors, Coils, and Chokes
Product Number 2-1624117-8
Product Name Chokes
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Ferrite Bead
Application Power Choke
Inductance Tolerance 25 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1-2176086-8 - TE Connectivity
Specs
Inductance Range 0.0090 microH
Inductance Tolerance 5 (+/- %)
DCR 0.0800 ohms
View Details
2 suppliers
High Frequency & RF Inductors - 2-1624112-9 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0470 microH
View Details
2 suppliers
High Frequency & RF Inductors - 1-2176075-3 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0013 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Power Inductors - 1-2176782-9 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 47 microH
View Details