Triad Magnetics Fixed Inductors FIT80-3-B

Description
80.75µH Unshielded Toroidal Inductor 5.7A 44.8mOhm Max Radial, Vertical (Open)
Request a Quote Datasheet
Description
80.75µH Unshielded Toroidal Inductor 5.7A 44.8mOhm Max Radial, Vertical (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - FIT80-3-B-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
FIT80-3-B-ND
Fixed Inductors FIT80-3-B-ND
80.75µH Unshielded Toroidal Inductor 5.7A 44.8mOhm Max Radial, Vertical (Open)

80.75µH Unshielded Toroidal Inductor 5.7A 44.8mOhm Max Radial, Vertical (Open)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number FIT80-3-B-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
Core Material Powdered Iron
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1-1624112-9 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0036 microH
View Details
2 suppliers
Surface Mount Inductors - 1678489 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-13N 016008C-13NXJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details